DigiKey Datasheets for Diodes

Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more

Page: 1 50 100 150 200 250 270 280 290 300 310 320 329 330 331 332 333 334 335 336 337 338 339 340 341 350 360 370 380 390 400 417
Product Name Notes
1-LINE 170V 2.2A TVS DO-214AA(SM
1-LINE 17V 21.8A TVS DO-214AA(SM
1-LINE 18V 20.6A TVS DO-214AA(SM
1-LINE 20V 18.6A TVS DO-214AA(SM
17V 27.6V 21.7A 18.9V 600WSMB(DO
18.5A 32.4V 22.2V 20V SMB(DO-214
20.5A 29.2V 20V 18V SMB(DO-214AA
25.6V Clamp 23.4A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
27.2V Clamp 22.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
27.6V Clamp 21.7A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
27.6V Clamp 21.7A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
27.6V Clamp 21.7A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
27.6V Clamp 21.7A Ipp Tvs Diode Surface Mount SMB
27.6V Clamp 21.7A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
27.6V Clamp 21.8A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
27.6V Clamp 21.8A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
27.6V Clamp 21.8A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
27.6V Clamp 21.8A Ipp Tvs Diode Surface Mount SMB
27.6V Clamp 22.8A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
270V Clamp 2.23A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
275V Clamp 2.2A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
275V Clamp 2.2A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
275V Clamp 2.2A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
275V Clamp 2.2A Ipp Tvs Diode Surface Mount SMB
275V Clamp 2.2A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
28.8V Clamp 20.8A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
28.8V Clamp 20.8A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
28.98V Clamp 21.8A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
288.75V Clamp 2.2A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
29.2V Clamp 20.55A Ipp Tvs Diode Surface Mount SMB
29.2V Clamp 20.5A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
29.2V Clamp 20.5A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
29.2V Clamp 20.5A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
29.2V Clamp 20.5A Ipp Tvs Diode Surface Mount SMB
29.2V Clamp 20.5A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
29.2V Clamp 20.6A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
29.2V Clamp 20.6A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
29.2V Clamp 20.6A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
29.2V Clamp 20.6A Ipp Tvs Diode Surface Mount SMB
29.2V Clamp 21.5A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
29.2V Clamp 21.5A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
291.6V Clamp 2.06A Ipp Tvs Diode Surface Mount SMB
291.6V Clamp 2.1A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
292V Clamp 2.1A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
292V Clamp 2.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
292V Clamp 2.1A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
292V Clamp 2.1A Ipp Tvs Diode Surface Mount SMB
30.5V Clamp 19.7A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
30.5V Clamp 19.7A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
30.66V Clamp 20.6A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
301V Clamp 2.03A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
304V Clamp 2A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
304V Clamp 2A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
306.6V Clamp 2.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
307.8V Clamp 1.9A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
307V Clamp 2A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
307V Clamp 2A Ipp Tvs Diode Surface Mount SMB
308V Clamp 2A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
32.2V Clamp 18.6A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
32.2V Clamp 18.6A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
32.4V Clamp 18.5A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
32.4V Clamp 18.5A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
32.4V Clamp 18.5A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
32.4V Clamp 18.5A Ipp Tvs Diode Surface Mount SMB
32.4V Clamp 18.5A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
32.4V Clamp 18.6A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
32.4V Clamp 18.6A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
32.4V Clamp 18.6A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
32.4V Clamp 18.6A Ipp Tvs Diode Surface Mount SMB
32.4V Clamp 19.4A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
324V Clamp 1.8A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
324V Clamp 1.9A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
324V Clamp 1.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
324V Clamp 1.9A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
324V Clamp 1.9A Ipp Tvs Diode Surface Mount SMB
328V Clamp 2A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
328V Clamp 2A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
328V Clamp 2A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
34.02V Clamp 18.6A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
340.2V Clamp 1.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
Clamp Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
Clamp Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
Clamp Ipp Tvs Diode
PPPM 600W; VRWM 18V; VBR MIN 20.
TVS DIODE 16VWM 28.8VC DO214AA
TVS DIODE 170VWM 275VC DO214AA
TVS DIODE 170VWM 275VC SMB
TVS DIODE 170VWM 304VC DO214AA
TVS DIODE 17VWM 27.6VC DO214AA
TVS DIODE 17VWM 27.6VC SMB
TVS DIODE 17VWM 30.5VC DO214AA
TVS DIODE 180VWM 291.6V DO214AA
TVS DIODE 180VWM 291.6VC SMB
TVS DIODE 180VWM 292VC DO214AA
TVS DIODE 188VWM 304VC SMB
TVS DIODE 188VWM 328VC DO214AA
TVS DIODE 18VWM 29.2VC DO214AA
TVS DIODE 18VWM 29.2VC SMA
TVS DIODE 18VWM 29.2VC SMB
TVS DIODE 18VWM 32.2VC DO214AA
TVS DIODE 190VWM 190VC DO214AA
TVS DIODE 190VWM 307.8V DO214AA
TVS DIODE 190VWM 307VC SMB
TVS DIODE 190VWM 308VC DO214AA
TVS DIODE 19VWM 30.8VC DO214AA
TVS DIODE 200VWM 324VC DO214AA
TVS DIODE 200VWM 324VC SMB
TVS DIODE 20VWM 32.4VC DO214AA
TVS DIODE 20VWM 32.4VC SMB
TVS DIODE 20VWM 35.8VC DO214AA
TVS SURF MT DO214AA - SMBJ170A 3
TVS SURF MT DO214AA - SMBJ170CA
TVS SURF MT DO214AA - SMBJ17A 3K
TVS SURF MT DO214AA - SMBJ17CA 3
TVS SURF MT DO214AA - SMBJ18A 3K
TVS SURF MT DO214AA - SMBJ18CA 3
TVS SURF MT DO214AA - SMBJ20A 3K
TVS SURF MT DO214AA SMBJ180A
TVS SURF MT DO214AA SMBJ180CA
TVS SURF MT DO214AA SMBJ200A
TVS SURF MT DO214AA SMBJ200CA
TVS SURF MT DO214AA TR13 ROHS
TVS, SMBJ SERIES, 20V OPER., UNI
TVS, UNI-DIR, 600W, 17V, DO-214A

<< Prev Next >>