DigiKey Datasheets for Diodes

Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more

Page: 1 50 100 150 200 250 280 290 300 310 320 330 331 332 333 334 335 336 337 338 339 340 341 342 343 350 360 370 380 390 400 417
Product Name Notes
1-LINE 28V 13.3A TVS DO-214AA(SM
1-LINE 30V 12.4A TVS DO-214AA(SM
1-LINE 33V 11.3A TVS DO-214AA(SM
1-LINE 36V 10.4A TVS DO-214AA(SM
11.3A 36.7V 53.3V 33V 600WSMB
12.4A 48.4V 33.3V 30V DO-214AA
30V 48.4V 12.4A 33.3VSMB(DO-214A
36.7V 53.3V 33V 11.3ASMB(DO-214A
40V 10.3A 58.1V 36V 600WSMB
44.7V Clamp 13.4A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
45.4V Clamp 13.2A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
45.4V Clamp 13.2A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
45.4V Clamp 13.2A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
45.4V Clamp 13.2A Ipp Tvs Diode Surface Mount SMB
45.4V Clamp 13.2A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
45.4V Clamp 13.3A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
45.4V Clamp 13.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
45.4V Clamp 13.3A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
45.4V Clamp 13.8A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
45.4V Clamp 13.8A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
45.5V Clamp 13.2A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
47.67V Clamp 13.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
47.7V Clamp 12.6A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
48.4V Clamp 12.4A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
48.4V Clamp 12.4A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
48.4V Clamp 12.4A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
48.4V Clamp 12.4A Ipp Tvs Diode Surface Mount SMB
48.4V Clamp 12.4A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
48.4V Clamp 13A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
48.4V Clamp 13A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
486V Clamp 1.2A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
486V Clamp 1.3A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
486V Clamp 1.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
486V Clamp 1.3A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
486V Clamp 1.3A Ipp Tvs Diode Surface Mount SMB
50.82V Clamp 12.4A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
50V Clamp 12A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
50V Clamp 12A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
510.3V Clamp 1.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
52.5V Clamp 11.5A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
53.3V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
53.3V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
53.3V Clamp 11.3A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
53.3V Clamp 11.3A Ipp Tvs Diode Surface Mount SMB
53.3V Clamp 11.3A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
53.3V Clamp 11.8A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
53.3V Clamp 11.8A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
53.3V Clamp 13.2A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
53.5V Clamp 11.2A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
53.5V Clamp 11.2A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
55.97V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
567V Clamp 1.1A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
567V Clamp 1.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
567V Clamp 1.1A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
567V Clamp 1.1A Ipp Tvs Diode Surface Mount SMB
567V Clamp 1A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
57.3V Clamp 10.5A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
58.1V Clamp 10.3A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
58.1V Clamp 10.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
58.1V Clamp 10.3A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
58.1V Clamp 10.3A Ipp Tvs Diode Surface Mount SMB
58.1V Clamp 10.3A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
58.1V Clamp 10.4A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
58.1V Clamp 10.4A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
58.1V Clamp 10.4A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
58.1V Clamp 10.4A Ipp Tvs Diode Surface Mount SMB
58.1V Clamp 10.8A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
595.35V Clamp 1.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
59V Clamp 10.2A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
59V Clamp 10.2A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
61.01V Clamp 10.4A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
64.3V Clamp 9.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
64.3V Clamp 9.3A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
BI-POLARVRWM30VVC48. 4VSMB
Clamp Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
PPPM 600W; VRWM 28V; VBR MIN 31.
PPPM 600W; VRWM 30V; VBR MIN 33.
PPPM 600W; VRWM 33V; VBR MIN 36.
PPPM 600W; VRWM 36V; VBR MIN 40.
SMBJ30AF MT DO214AA - SMBJ30A 3K
TVS DIODE 28VWM 45.4VC DO214AA
TVS DIODE 28VWM 45.4VC SMB
TVS DIODE 28VWM 45.5VC DO214AA
TVS DIODE 28VWM 50VC DO214AA
TVS DIODE 300VWM 486VC DO214AA
TVS DIODE 300VWM 486VC SMB
TVS DIODE 30VWM 48.4VC DO214AA
TVS DIODE 30VWM 53.5VC DO214AA
TVS DIODE 33VWM 53.3VC DO214AA
TVS DIODE 33VWM 53.3VC SMA
TVS DIODE 33VWM 59VC DO214AA
TVS DIODE 350VWM 567VC DO214AA
TVS DIODE 350VWM 567VC SMB
TVS DIODE 36VWM 58.1VC DO214AA
TVS DIODE 36VWM 58.1VC SMB
TVS DIODE 36VWM 64.3VC DO214AA
TVS SURF MT DO214AA - SMBJ28A 3K
TVS SURF MT DO214AA - SMBJ28CA 3
TVS SURF MT DO214AA - SMBJ30CA 3
TVS SURF MT DO214AA - SMBJ33A 3K
TVS SURF MT DO214AA - SMBJ33CA 3
TVS SURF MT DO214AA - SMBJ36A 3K
TVS SURF MT DO214AA - SMBJ36CA 3
TVS, SMBJ SERIES, 36V OPER., UNI
UNI-POLARVRWM30VVC48 .4VSMB

<< Prev Next >>