DigiKey Datasheets for Diodes

Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more

Page: 1 50 100 150 200 250 270 280 290 300 310 320 328 329 330 331 332 333 334 335 336 337 338 339 340 350 360 370 380 390 400 417
Product Name Notes
1-LINE 150V 2.5A TVS DO-214AA(SM
1-LINE 15V 24.6A TVS DO-214AA(SM
1-LINE 160V 2.3A TVS DO-214AA(SM
1-LINE 16V 23.1A TVS DO-214AA(SM
17.8V 16V 23.1A 26V 600WSMB
22.9V Clamp 26.2A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
23.2V Clamp 25.8A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
23.2V Clamp 25.8A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
23.2V Clamp 25.8A Ipp Tvs Diode Surface Mount SMB
23.2V Clamp 25.8A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
23.2V Clamp 25.9A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
23.2V Clamp 25.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
23.2V Clamp 25.9A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
23.2V Clamp 25.9A Ipp Tvs Diode Surface Mount SMB
23.2V Clamp 27A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
239V Clamp 2.53A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
24.36V Clamp 25.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
24.4V Clamp 24.6A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
24.4V Clamp 24.6A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
24.4V Clamp 24.6A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
24.4V Clamp 24.6A Ipp Tvs Diode Surface Mount SMB
24.4V Clamp 24A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
24.4V Clamp 24A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
24.4V Clamp 24A Ipp Tvs Diode Surface Mount SMB
24.4V Clamp 24A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
24.4V Clamp 25.1A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
24.4V Clamp 25.1A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
243V Clamp 2.5A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
243V Clamp 2.5A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
243V Clamp 2.5A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
243V Clamp 2.5A Ipp Tvs Diode Surface Mount SMB
243V Clamp 2.5A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
246V Clamp 2.4A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
24V Clamp 25A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
25.62V Clamp 24.6A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
25.6V Clamp 23.4A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
25.8V Clamp 23.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
25.8V Clamp 23.3A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
255.15V Clamp 2.5A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
256V Clamp 2.34A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
259V Clamp 2.3A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
259V Clamp 2.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
259V Clamp 2.3A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
259V Clamp 2.3A Ipp Tvs Diode Surface Mount SMB
259V Clamp 2.3A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
259V Clamp 2.4A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
26.9V Clamp 22.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
26.9V Clamp 22.3A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
268V Clamp 2.2A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
268V Clamp 2.2A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
26V Clamp 23.1A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
26V Clamp 23.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
26V Clamp 23.1A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
26V Clamp 23.1A Ipp Tvs Diode Surface Mount SMB
26V Clamp 23.1A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
26V Clamp 24.2A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
27.3V Clamp 23.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
271.95V Clamp 2.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
28.8V Clamp 20.8A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
28.8V Clamp 20.8A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
287V Clamp 2.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
287V Clamp 2.1A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
IC
TVS DIODE 14VWM 23.2VC DO214AA
TVS DIODE 14VWM 23.2VC SMB
TVS DIODE 14VWM 25.8VC DO214AA
TVS DIODE 150VWM 243VC DO214AA
TVS DIODE 150VWM 243VC SMB
TVS DIODE 150VWM 266VC DO214AA
TVS DIODE 15VWM 24.4VC DO214AA
TVS DIODE 15VWM 24.4VC SMA
TVS DIODE 15VWM 24.4VC SMB
TVS DIODE 15VWM 26.9VC DO214AA
TVS DIODE 160VWM 259VC DO214AA
TVS DIODE 160VWM 259VC SMB
TVS DIODE 160VWM 287VC DO214AA
TVS DIODE 16VWM 26VC DO214AA
TVS DIODE 16VWM 26VC SMA
TVS DIODE 16VWM 26VC SMB
TVS DIODE 16VWM 28.8VC DO214AA
TVS SURF MT DO214AA - SMBJ14CA 3
TVS SURF MT DO214AA - SMBJ150A 3
TVS SURF MT DO214AA - SMBJ150CA
TVS SURF MT DO214AA - SMBJ15A 3K
TVS SURF MT DO214AA - SMBJ15CA 3
TVS SURF MT DO214AA - SMBJ160A 3
TVS SURF MT DO214AA - SMBJ160CA
TVS SURF MT DO214AA - SMBJ16A 3K
TVS SURF MT DO214AA - SMBJ16CA 3

<< Prev Next >>