DigiKey Datasheets for Diodes

Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more

Page: 1 50 100 150 200 250 280 290 300 310 320 330 336 337 338 339 340 341 342 343 344 345 346 347 348 350 360 370 380 390 400 417
Product Name Notes
1-LINE 6.5V 53.6A TVS DO-214AA(S
1-LINE 64V 5.9A TVS DO-214AA(SMB
1-LINE 70V 5.3A TVS DO-214AA(SMB
1-LINE 7V 50.0A TVS DO-214AA(SMB
10.2V Clamp 58.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
10.3V Clamp 58.3A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
10.3V Clamp 58.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
10.3V Clamp 58.3A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
10.3V Clamp 58.3A Ipp Tvs Diode Surface Mount SMB
10.3V Clamp 58.3A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
10.3V Clamp 61A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
10.3V Clamp 61A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
102V Clamp 5.88A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
103V Clamp 5.8A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
103V Clamp 5.8A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
103V Clamp 5.8A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
103V Clamp 5.8A Ipp Tvs Diode Surface Mount SMB
103V Clamp 5.8A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
103V Clamp 5.9A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
103V Clamp 5.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
103V Clamp 5.9A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
103V Clamp 6.1A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
107V Clamp 5.6A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
107V Clamp 5.6A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
108.15V Clamp 5.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
11.2V Clamp 53.6A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
11.2V Clamp 53.6A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
11.2V Clamp 53.6A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
11.2V Clamp 53.6A Ipp Tvs Diode Surface Mount SMB
11.2V Clamp 53.6A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
11.2V Clamp 56A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
11.2V Clamp 56A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
11.4V Clamp 52.6A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
11.4V Clamp 52.6A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
11.76V Clamp 53.6A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
113V Clamp 5.3A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
113V Clamp 5.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
113V Clamp 5.3A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
113V Clamp 5.3A Ipp Tvs Diode Surface Mount SMB
113V Clamp 5.3A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
113V Clamp 5.5A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
113V Clamp 5.5A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
114V Clamp 5.3A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
118.65V Clamp 5.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
11V Clamp 54.5A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
12.3V Clamp 48.7A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
12.3V Clamp 48.8A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
12.6V Clamp 50A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
12V Clamp 5.3A Ipp Tvs Diode Surface Mount SMB
12V Clamp 50A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
12V Clamp 50A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
12V Clamp 50A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
12V Clamp 50A Ipp Tvs Diode Surface Mount SMB
12V Clamp 50A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
12V Clamp 52A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
57.14A 6.46V 10.5V 600W 5.8VSMB
6.5V 7.22V 11.2V 53.6A 600WSMB(D
7.78V 12V 7V 50A 600WSMB
95.5V Clamp 6.28A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
96.8V Clamp 6.2A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
96.8V Clamp 6.2A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
96.8V Clamp 6.2A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
96.8V Clamp 6.2A Ipp Tvs Diode Surface Mount SMB
96.8V Clamp 6.2A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
96.8V Clamp 6.5A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
BIDIRECTIONAL TVS DIODES 600W 6.
Clamp Ipp Tvs Diode
IC
PPPM 600W; VRWM 6.5V; VBR MIN 7.
PPPM 600W; VRWM 64V; VBR MIN 71.
PPPM 600W; VRWM 7.0V; VBR MIN 7.
TVS DIODE 6.5VWM 11.2V DO214AA
TVS DIODE 6.5VWM 11.2VC SMB
TVS DIODE 6.5VWM 12.3V DO214AA
TVS DIODE 60VWM 107VC DO214AA
TVS DIODE 60VWM 96.8VC DO214AA
TVS DIODE 60VWM 96.8VC SMB
TVS DIODE 64VWM 103VC DO214AA
TVS DIODE 64VWM 103VC SMB
TVS DIODE 64VWM 114VC DO214AA
TVS DIODE 6VWM 10.3VC DO214AA
TVS DIODE 6VWM 10.3VC SMB
TVS DIODE 6VWM 11.4VC DO214AA
TVS DIODE 70VWM 113VC DO214AA
TVS DIODE 70VWM 113VC SMB
TVS DIODE 70VWM 125VC DO214AA
TVS DIODE 7VWM 12VC DO214AA
TVS DIODE 7VWM 12VC SMB
TVS DIODE 7VWM 13.3VC DO214AA
TVS SURF MT DO214AA - SMBJ6.0CA
TVS SURF MT DO214AA - SMBJ6.5A C
TVS SURF MT DO214AA - SMBJ6.5CA
TVS SURF MT DO214AA - SMBJ60CA C
TVS SURF MT DO214AA - SMBJ64A CR
TVS SURF MT DO214AA - SMBJ64CA C
TVS SURF MT DO214AA - SMBJ7.0A C
TVS SURF MT DO214AA - SMBJ7.0CA
TVS SURF MT DO214AA - SMBJ70A CR
TVS SURF MT DO214AA - SMBJ70CA C
TVS, SMBJ SERIES, 60V OPER., BI-
TVS, SMBJ SERIES, 70V OPER., UNI
TVS, UNI-DIR, 600W, 64V, DO-214A

<< Prev Next >>