The TVS Diode from Vishay, part number 77K4608, is designed for transient voltage suppression with a peak pulse power capability of 600W. It operates within a reverse standoff voltage of 22V and features a maximum clamping voltage of 35.5V. The diode is housed in a low-profile DO-214AA (SMB) package, making it suitable for automated placement in various applications. It is available in both uni-directional and bi-directional configurations, providing flexibility for different circuit requirements. The device is RoHS compliant and meets AEC-Q101 qualifications, indicating its reliability for automotive applications. Typical applications include protection for sensitive electronics against voltage transients caused by inductive load switching and lightning. The diode can handle a maximum junction temperature of 150°C and has a fast response time, ensuring effective protection in critical scenarios.
600W TVS Diode, Unidirectional, 22V, SMB, 35.5V Clamp Product overview: SMBJ22A-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 22V, 35.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 22V, 35.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ22A-E3/52 can be used for catalog matching and distributor lookup.
35.5V Clamp 16.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
35.5V Clamp 16.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
35.5V Clamp 16.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
TVS DIODE 22VWM 35.5VC DO214AA
TVS DIODE, 600W, 22V, DO-214AA; Product Range:-; TVS Polarity:Unidirectio
TVS DIODE, 600W, 22V, UNIDIR, DO-214AA ROHS COMPLIANT: YES
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 7103513 | 144-SMBJ22A-E3/52 | SMBJ22A-E3/52GITR-ND | SMBJ22A-E3/52 | 77K4608 | 64AH8569 |
| Product Name | TVS Diodes | 600W 22V 35.5V TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, 600W, 22V, Do-214Aa; Product Range Vishay | Tvs Diode, 600W, 22V, Unidir, Do-214Aa Rohs Compliant Vishay |
| Configuration | Single | Single | Single | |||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||
| Package | Do-214aa (smb) | Tape and Reel | SMB; DO-214AA, SMB | SMB; DO-214AA (SMBJ) | SMB; DO-214AA (SMB) | |
| Pin Count | 2 | 2 | ||||
| Peak Pulse Power | 600 watts | 600 watts | 600 watts |