TVS Diode 22V Uni-Dir 600W SMB SMT Product overview: SMBJ22A-TR from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 22V, 600W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 22V, 600W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ22A-TR can be used for catalog matching and distributor lookup.
35.5V Clamp 17.7A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
35.5V Clamp 17.7A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
35.5V Clamp 17.7A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
TVS DIODE 22VWM 35.5VC SMB
Transient Voltage Suppressor, TVS, Transil SMBJ Series, Unidirectional, 22 V, SMD, 2, 24.4 V RoHS Compliant: Yes
Transient Voltage Suppressor, TVS, Transil SMBJ Series, Unidirectional, 22 V, SMD, 2, 24.4 V RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 144-SMBJ22A-TR | 497-7450-2-ND | SMBJ22A-TR | 59M7623 |
| Product Name | 22V 600W TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Transient Voltage Suppressor, Tvs, Transil Smbj Series, Unidirectional, 22 V, Smd, 2, 24.4 V Rohs Compliant Stmicroelectronics |
| Configuration | Single | Single | ||
| RoHS Compliant | RoHS | RoHS | ||
| Package | Tape and Reel | SMB; DO-214AA, SMB | SMB; SMB (DO-214AA) | |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts |