DigiKey Datasheets for Diodes

Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more

Page: 1 50 100 150 200 250 280 290 300 310 320 330 332 333 334 335 336 337 338 339 340 341 342 343 344 350 360 370 380 390 400 417
Product Name Notes
1-LINE 40V 9.3A TVS DO-214AA(SMB
1-LINE 43V 8.7A TVS DO-214AA(SMB
1-LINE 45V 8.3A TVS DO-214AA(SMB
10.3V Clamp 200A (8/20µs) Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
44.4V 64.5V 40V 9.3A 600WSMB
600W TVS,SMB
602V Clamp 1A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
63.6V Clamp 9.43A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
64.3V Clamp 9.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
64.3V Clamp 9.3A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
64.5V Clamp 9.3A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
64.5V Clamp 9.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
64.5V Clamp 9.3A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
64.5V Clamp 9.3A Ipp Tvs Diode Surface Mount SMB
64.5V Clamp 9.3A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
64.5V Clamp 9.7A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
64.5V Clamp 9.7A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
648V Clamp 900mA Ipp Tvs Diode Surface Mount DO-214AA (SMB)
648V Clamp 900mA Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
648V Clamp 900mA Ipp Tvs Diode Surface Mount SMB (DO-214AA)
648V Clamp 900mA Ipp Tvs Diode Surface Mount SMB
658V Clamp 900mA Ipp Tvs Diode Surface Mount SMB (DO-214AA)
67.73V Clamp 9.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
68.5V Clamp 8.76A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
680.4V Clamp 900mA Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
69.4V Clamp 8.6A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
69.4V Clamp 8.6A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
69.4V Clamp 8.6A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
69.4V Clamp 8.6A Ipp Tvs Diode Surface Mount SMB
69.4V Clamp 8.6A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
69.4V Clamp 8.7A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
69.4V Clamp 8.7A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
69.4V Clamp 8.7A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
69.4V Clamp 8.7A Ipp Tvs Diode Surface Mount SMB
69.4V Clamp 9A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
7.3V Clamp 50A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
71.4V Clamp 8.4A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
71.4V Clamp 8.4A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
71.6V Clamp 8.4A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
713V Clamp 800mA Ipp Tvs Diode Surface Mount DO-214AA (SMB)
713V Clamp 800mA Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
713V Clamp 800mA Ipp Tvs Diode Surface Mount SMB
713V Clamp 900mA Ipp Tvs Diode Surface Mount DO-214AA (SMB)
713V Clamp 900mA Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
713V Clamp 900mA Ipp Tvs Diode Surface Mount SMB (DO-214AA)
72.7V Clamp 8.3A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
72.7V Clamp 8.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
72.7V Clamp 8.3A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
72.7V Clamp 8.3A Ipp Tvs Diode Surface Mount SMB
72.7V Clamp 8.3A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
72.7V Clamp 8.6A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
72.87V Clamp 8.7A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
735V Clamp 800mA Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
748.65V Clamp 900mA Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
76.34V Clamp 8.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
76.7V Clamp 7.8A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
76.7V Clamp 7.8A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
80.3V Clamp 7.5A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
80.3V Clamp 7.5A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
Clamp Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
Clamp Ipp Tvs Diode Surface Mount SMB (DO-214AA)
Clamp Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
PPPM 600W; VRWM 43V; VBR MIN 47.
TVS DIODE 3.3VWM 7.3VC DO214AA
TVS DIODE 36VWM 64.3VC DO214AA
TVS DIODE 400VWM 648VC DO214AA
TVS DIODE 40VWM 64.5VC DO214AA
TVS DIODE 40VWM 64.5VC SMB
TVS DIODE 40VWM 71.4VC DO214AA
TVS DIODE 43VWM 69.4VC DO214AA
TVS DIODE 43VWM 69.4VC SMB
TVS DIODE 43VWM 76.7VC DO214AA
TVS DIODE 440VWM 713VC DO214AA
TVS DIODE 45VWM 72.7VC DO214AA
TVS DIODE 45VWM 72.7VC SMB
TVS DIODE 45VWM 80.3VC DO214AA
TVS SURF MT DO214AA - SMBJ40A 3K
TVS SURF MT DO214AA - SMBJ40CA 3
TVS SURF MT DO214AA - SMBJ43A 3K
TVS SURF MT DO214AA - SMBJ43CA 3
TVS SURF MT DO214AA - SMBJ45A 3K
TVS SURF MT DO214AA - SMBJ45CA 3
TVS, SMBJ SERIES, 40V OPER., UNI
Zener Diode 10V 2W ±10% Surface Mount SMBJ (DO-214AA)
Zener Diode 10V 2W ±5% Surface Mount SMBJ (DO-214AA)
Zener Diode 11V 2W ±10% Surface Mount SMBJ (DO-214AA)
Zener Diode 11V 2W ±5% Surface Mount SMBJ (DO-214AA)
Zener Diode 12V 2W ±10% Surface Mount SMBJ (DO-214AA)
Zener Diode 12V 2W ±5% Surface Mount SMBJ (DO-214AA)
Zener Diode 13V 2W ±10% Surface Mount SMBJ (DO-214AA)
Zener Diode 13V 2W ±5% Surface Mount SMBJ (DO-214AA)
Zener Diode 15V 2W ±10% Surface Mount SMBJ (DO-214AA)
Zener Diode 15V 2W ±5% Surface Mount SMBJ (DO-214AA)
Zener Diode 16V 2W ±10% Surface Mount SMBJ (DO-214AA)
Zener Diode 16V 2W ±5% Surface Mount SMBJ (DO-214AA)
Zener Diode 18V 2W ±10% Surface Mount SMBJ (DO-214AA)
Zener Diode 18V 2W ±5% Surface Mount SMBJ (DO-214AA)
Zener Diode 20V 2W ±10% Surface Mount SMBJ (DO-214AA)
Zener Diode 20V 2W ±5% Surface Mount SMBJ (DO-214AA)
Zener Diode 22V 2W ±10% Surface Mount SMBJ (DO-214AA)
Zener Diode 22V 2W ±5% Surface Mount SMBJ (DO-214AA)
Zener Diode 24V 2W ±10% Surface Mount SMBJ (DO-214AA)
Zener Diode 24V 2W ±5% Surface Mount SMBJ (DO-214AA)
Zener Diode 27V 2W ±10% Surface Mount SMBJ (DO-214AA)
Zener Diode 27V 2W ±5% Surface Mount SMBJ (DO-214AA)
Zener Diode 3.6V 2W ±10% Surface Mount SMBJ (DO-214AA)
Zener Diode 3.6V 2W ±5% Surface Mount SMBJ (DO-214AA)
Zener Diode 3.9V 2W ±10% Surface Mount SMBJ (DO-214AA)
Zener Diode 3.9V 2W ±5% Surface Mount SMBJ (DO-214AA)
Zener Diode 30V 2W ±10% Surface Mount SMBJ (DO-214AA)
Zener Diode 30V 2W ±5% Surface Mount SMBJ (DO-214AA)
Zener Diode 33V 2W ±10% Surface Mount SMBJ (DO-214AA)
Zener Diode 33V 2W ±5% Surface Mount SMBJ (DO-214AA)
Zener Diode 4.3V 2W ±10% Surface Mount SMBJ (DO-214AA)
Zener Diode 4.3V 2W ±5% Surface Mount SMBJ (DO-214AA)
Zener Diode 4.7V 2W ±10% Surface Mount SMBJ (DO-214AA)
Zener Diode 4.7V 2W ±5% Surface Mount SMBJ (DO-214AA)
Zener Diode 5.1V 2W ±10% Surface Mount SMBJ (DO-214AA)
Zener Diode 5.1V 2W ±5% Surface Mount SMBJ (DO-214AA)
Zener Diode 5.6V 2W ±10% Surface Mount SMBJ (DO-214AA)
Zener Diode 5.6V 2W ±5% Surface Mount SMBJ (DO-214AA)
Zener Diode 6.2V 2W ±10% Surface Mount SMBJ (DO-214AA)
Zener Diode 6.2V 2W ±5% Surface Mount SMBJ (DO-214AA)
Zener Diode 6.8V 2W ±10% Surface Mount SMBJ (DO-214AA)
Zener Diode 6.8V 2W ±5% Surface Mount SMBJ (DO-214AA)
Zener Diode 7.5V 2W ±10% Surface Mount SMBJ (DO-214AA)
Zener Diode 7.5V 2W ±5% Surface Mount SMBJ (DO-214AA)
Zener Diode 8.2V 2W ±10% Surface Mount SMBJ (DO-214AA)
Zener Diode 8.2V 2W ±5% Surface Mount SMBJ (DO-214AA)
Zener Diode 9.1V 2W ±10% Surface Mount SMBJ (DO-214AA)
Zener Diode 9.1V 2W ±5% Surface Mount SMBJ (DO-214AA)

<< Prev Next >>