356V Clamp 1.7A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
356V Clamp 1.7A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
356V Clamp 1.7A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
TVS DIODE, 600W, 220V, DO-214AA; Product Range:SMBJ Series; TVS Polarity:Unidirectio
TVS Diodes / ESD Suppressors 220volts 1uA 1 Amps Uni-Dir
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMBJ220ABBDKR-ND | 53Y0022 | SMBJ220A |
| Product Name | TVS Diodes | Tvs Diode, 600W, 220V, Do-214Aa; Product Range Bourns | TVS Diodes / ESD Suppressors |
| Configuration | Single | ||
| Package | SMB; DO-214AA, SMB | SMB; DO-214AA (SMB) | DO-214AA-2 (SMB) |
| Peak Pulse Power | 600 watts | ||
| VC | 356 volts | ||
| VBR | 246 volts | 246 volts |