The TVS Diode, part number 02AH4698, is a bidirectional transient voltage suppressor designed for surface mount applications. It features a maximum non-repetitive peak impulse power dissipation of 600W and a reverse stand-off voltage of 20V. The device is housed in a DO-214AA (SMB) package, which is suitable for automated placement and has a low profile. The diode exhibits excellent clamping capability with a maximum clamping voltage of 32.4V and a fast response time of typically less than 1.0 picosecond. It is compliant with RoHS and WEEE directives, ensuring it meets environmental standards. The diode is ideal for use in switching mode power supplies (SMPS) and has a typical reverse leakage current of less than 1OºA above 10V. The operating junction temperature ranges from -55°C to +150°C, making it suitable for a wide range of applications.
32.4V Clamp 18.5A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
32.4V Clamp 18.5A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
32.4V Clamp 18.5A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
TVS DIODE, 600W, 20V, BIDIR, DO-214AA; Product Range:SMBJ Series; TVS Polarity:Bidirection
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMBJ20CAFSTR-ND | 02AH4698 |
| Product Name | TVS Diodes | Tvs Diode, 600W, 20V, Bidir, Do-214Aa; Product Range Taiwan Semiconductor |
| Configuration | Single | |
| Package | SMB; DO-214AA, SMB | DO-214AA |
| Peak Pulse Power | 600 watts | |
| VC | 32.4 volts | 32.4 volts |
| VBR | 22.2 volts |