DigiKey Datasheets for Diodes
Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more
Page:
1
50
100
150
200
250
270
280
290
300
310
320
326
327
328
329
330
331
332
333
334
335
336
337
338
340
350
360
370
380
390
400
417
| Product Name | Notes |
|---|---|
| 1-LINE 100V 3.7A TVS DO-214AA(SM | |
| 1-LINE 10V 35.3A TVS DO-214AA(SM | |
| 1-LINE 110V 3.4A TVS DO-214AA(SM | |
| 1-LINE 11V 33.0A TVS DO-214AA(SM | |
| 1000W TVS,SMB | |
| 137V Clamp 4.4A Ipp Tvs Diode Surface Mount DO-215AA (SMBG) | |
| 14.4V Clamp 41.7A Ipp Tvs Diode Surface Mount DO-215AA (SMBG) | |
| 146V Clamp 4.1A Ipp Tvs Diode Surface Mount DO-215AA (SMBG) | |
| 15.4V Clamp 39A Ipp Tvs Diode Surface Mount DO-215AA (SMBG) | |
| 159V Clamp 3.77A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 16.7V Clamp 35.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 16.9V Clamp 35.5A Ipp Tvs Diode Surface Mount DO-215AA (SMBG) | |
| 162V Clamp 3.7A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 162V Clamp 3.7A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 162V Clamp 3.7A Ipp Tvs Diode Surface Mount SMB (DO-214AA) | |
| 162V Clamp 3.7A Ipp Tvs Diode Surface Mount SMB | |
| 162V Clamp 3.7A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA) | |
| 162V Clamp 3.8A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 162V Clamp 3.8A Ipp Tvs Diode Surface Mount SMB (DO-214AA) | |
| 17.85V Clamp 35.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 170.1V Clamp 3.7A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 174V Clamp 3.45A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 177V Clamp 3.4A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 177V Clamp 3.4A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 177V Clamp 3.4A Ipp Tvs Diode Surface Mount SMB (DO-214AA) | |
| 177V Clamp 3.4A Ipp Tvs Diode Surface Mount SMB | |
| 177V Clamp 3.4A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA) | |
| 177V Clamp 3.5A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 179V Clamp 3.4A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 179V Clamp 3.4A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA) | |
| 17V Clamp 35.3A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 17V Clamp 35.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 17V Clamp 35.3A Ipp Tvs Diode Surface Mount SMB (DO-214AA) | |
| 17V Clamp 35.3A Ipp Tvs Diode Surface Mount SMB | |
| 17V Clamp 35.3A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA) | |
| 17V Clamp 37A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 17V Clamp 37A Ipp Tvs Diode Surface Mount SMB (DO-214AA) | |
| 18.2V Clamp 33A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 18.2V Clamp 33A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 18.2V Clamp 33A Ipp Tvs Diode Surface Mount SMB (DO-214AA) | |
| 18.2V Clamp 33A Ipp Tvs Diode Surface Mount SMB | |
| 18.2V Clamp 33A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA) | |
| 18.2V Clamp 34A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 18.8V Clamp 31.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 18.8V Clamp 31.9A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA) | |
| 185.85V Clamp 3.4A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 19.11V Clamp 33A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 196V Clamp 3.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 196V Clamp 3A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA) | |
| Clamp Ipp Tvs Diode | |
| PPPM 600W; VRWM 10V; VBR MIN 11. | |
| TVS DIODE 10.2VWM 16.7V DO214AA | |
| TVS DIODE 100VWM 162VC DO214AA | |
| TVS DIODE 100VWM 162VC SMB | |
| TVS DIODE 100VWM 179VC DO214AA | |
| TVS DIODE 10VWM 17VC DO214AA | |
| TVS DIODE 10VWM 17VC SMB | |
| TVS DIODE 10VWM 18.8VC DO214AA | |
| TVS DIODE 10VWM DO214AA | |
| TVS DIODE 11.1VWM 18.2V DO214AA | |
| TVS DIODE 110VWM 177VC DO214AA | |
| TVS DIODE 110VWM 177VC SMB | |
| TVS DIODE 110VWM 196VC DO214AA | |
| TVS DIODE 11VWM 18.2VC DO214AA | |
| TVS DIODE 11VWM 18.2VC SMB | |
| TVS DIODE 11VWM 20.1VC DO214AA | |
| TVS DIODE 12.8VWM 21.2V DO214AA | |
| TVS DIODE 13.6VWM 22.5V DO214AA | |
| TVS DIODE 15.3VWM 25.2V DO214AA | |
| TVS DIODE 17.1VWM 27.7V DO214AA | |
| TVS DIODE 18.8VWM 30.6V DO214AA | |
| TVS DIODE 20.5VWM 33.2V DO214AA | |
| TVS DIODE 23.1VWM 37.5V DO214AA | |
| TVS DIODE 25.6VWM 41.4V DO214AA | |
| TVS DIODE 28.2VWM 45.7V DO214AA | |
| TVS DIODE 30.8VWM DO214AA | |
| TVS DIODE 33.3VWM 53.9V DO214AA | |
| TVS DIODE 36.8VWM 59.3V DO214AA | |
| TVS DIODE 40.2VWM 64.8V DO214AA | |
| TVS DIODE 43.6VWM 70.1V DO214AA | |
| TVS DIODE 47.8VWM 77VC DO214AA | |
| TVS DIODE 5.8VWM 10.5V DO214AA | |
| TVS DIODE 53VWM 85VC DO214AA | |
| TVS DIODE 58.1VWM 92VC DO214AA | |
| TVS DIODE 6.4VWM 11.3V DO214AA | |
| TVS DIODE 64.1VWM 103V DO214AA | |
| TVS DIODE 7.8VWM 13.4V DO214AA | |
| TVS DIODE 70.1VWM 113V DO214AA | |
| TVS DIODE 77.8VWM 125V DO214AA | |
| TVS DIODE 7VWM 12.1VC DO214AA | |
| TVS DIODE 8.6VWM 14.5V DO214AA | |
| TVS DIODE 9.4VWM 15.6V DO214AA | |
| TVS SURF MT DO214AA - DO214AA | |
| TVS SURF MT DO214AA - SMBJ10CA 3 | |
| TVS SURF MT DO214AA - SMBJ110A 3 | |
| TVS SURF MT DO214AA - SMBJ110CA | |
| TVS SURF MT DO214AA - SMBJ11A 3K |
| << Prev | Next >> |