32.4V Clamp 18.5A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
32.4V Clamp 18.5A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
32.4V Clamp 18.5A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
TVS DIODE 20VWM 32.4VC DO214AA
TVS DIODE 20V 32.4V DO214AA
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMBJ20CA-TPMSCT-ND | SMBJ20CA-TP | 543-SMBJ20CA-TP |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS DIODE 20V 32.4V DO214AA |
| Configuration | Single | ||
| Package | SMB; DO-214AA, SMB | SMB; DO-214AA (SMB) | SMB; DO-214AA, SMB |
| Peak Pulse Power | 600 watts | 600 watts | |
| VC | 32.4 volts | 32.4 volts | 32.4 volts |