Diode TVS Single Bi-Dir 20V 600W SMB
Diode TVS Single Bi-Dir 20V 600W SMB
Diode TVS Single Bi-Dir 20V 600W SMB
32.4V Clamp 19.4A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
32.4V Clamp 19.4A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
32.4V Clamp 19.4A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
600W Bidirectional TVS Diode, 20V, SMB, 1.25nF Product overview: SMBJ20CA-TR from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 20V, 1.25nF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 20V, 1.25nF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ20CA-TR can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1097756-SMBJ20CA-TR
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SMB (DO-214AA)
STAND-OFF Voltage (Vwm): 20V
Minimum Breakdown Voltage: 22.2V
Max Clamping Voltage: 42.8V
Peak Pulse Current(Ippm): 93A (8/20μs)
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Trans Voltage Suppressor Diode, 4000W, 20V V(RWM), Bidirectional, 1 Element, Silicon, DO-214AA
TVS DIODE 20VWM 32.4VC SMB
DIODE, TVS, 20V, 600W; Product Range:Transil SMBJ Series; TVS Polarity:Bidirection
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 7147184 | 7147184P | 497-6513-1-ND | 144-SMBJ20CA-TR | 1097756-SMBJ20CA-TR | SMBJ20CA-TR | SMBJ20CA-TR | 34M8526 |
| Product Name | TVS Diodes | TVS Diodes | TVS Diodes | 600W 20V 1.25nF TVS Protection Diode | TVS - TVS - Diodes - SMBJ20CA-TR | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Diode, Tvs, 20V, 600W; Product Range Stmicroelectronics | |
| Configuration | Single | Single | Single | Single | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | |||
| Package | Do-214aa (smb) | DO-214 | SMB; DO-214AA, SMB | Tape and Reel | SMB; SMB (DO-214AA) | SMB; SMB (DO-214AA) | ||
| Pin Count | 2 | 2 | ||||||
| Direction | Bidirectional |