Manufacturer: STMicroelectronics
Win Source Part Number: 1097755-SMBJ20A-TR
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SMB (DO-214AA)
STAND-OFF Voltage (Vwm): 20V
Minimum Breakdown Voltage: 22.2V
Max Clamping Voltage: 42.8V
Peak Pulse Current(Ippm): 93A (8/20μs)
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Diode TVS Single Uni-Dir 20V 600W SMB
Diode TVS Single Uni-Dir 20V 600W SMB
Diode TVS Single Uni-Dir 20V 600W SMB
32.4V Clamp 19.4A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
32.4V Clamp 19.4A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
32.4V Clamp 19.4A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
TVS DIODE 20VWM 32.4VC SMB
TVS DIODE, 600W, 20V, DO-214AA; Product Range:Transil SMBJ Series; TVS Polarity:Unidirectio
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1097755-SMBJ20A-TR | 7147175 | 7147175P | 497-12196-2-ND | SMBJ20A-TR | 51AC9534 |
| Product Name | TVS - TVS - Diodes - SMBJ20A-TR | TVS Diodes | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, 600W, 20V, Do-214Aa; Product Range Stmicroelectronics |
| Package | SMB; SMB (DO-214AA) | Do-214aa (smb) | DO-214 | SMB; DO-214AA, SMB | SMB; SMB (DO-214AA) | DO-214AA |
| VWM | 20 volts | |||||
| IPPM | 93 amps | |||||
| VC | 42.8 volts | 32.4 volts | 32.4 volts | 42.8 volts | ||
| VBR | 22.2 volts | 22.2 volts | 22.2 volts |