24.4V 35.5V 16.9A 22V 600WSMB
24.4V 35.5V 16.9A 22V 600WSMB
24.4V 35.5V 16.9A 22V 600WSMB
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 5399-SMBJ22ACT-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | SMB; DO-214AA, SMB |
| Peak Pulse Power | 600 watts |
| VC | 35.5 volts |