DigiKey Datasheets for Diodes

Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more

Page: 1 50 100 150 200 250 270 280 290 300 310 320 325 326 327 328 329 330 331 332 333 334 335 336 337 340 350 360 370 380 390 400 417
Product Name Notes
10.3V Clamp 58.3A Ipp Tvs Diode Surface Mount DO-215AA (SMBG)
103V Clamp 5.8A Ipp Tvs Diode Surface Mount DO-215AA (SMBG)
11.2V Clamp 53.6A Ipp Tvs Diode Surface Mount DO-215AA (SMBG)
11.4V Clamp 52.6A Ipp Tvs Diode Surface Mount DO-215AA (SMBG)
113V Clamp 5.3A Ipp Tvs Diode Surface Mount DO-215AA (SMBG)
12.3V Clamp 48.8A Ipp Tvs Diode Surface Mount DO-215AA (SMBG)
12.9V Clamp 46.5A Ipp Tvs Diode Surface Mount DO-215AA (SMBG)
121V Clamp 5A Ipp Tvs Diode Surface Mount DO-215AA (SMBG)
126V Clamp 4.8A Ipp Tvs Diode Surface Mount DO-215AA (SMBG)
12V Clamp 50A Ipp Tvs Diode Surface Mount DO-215AA (SMBG)
13.6V Clamp 44.1A Ipp Tvs Diode Surface Mount DO-215AA (SMBG)
137V Clamp 4.4A Ipp Tvs Diode Surface Mount DO-215AA (SMBG)
14.3V Clamp 42A Ipp Tvs Diode Surface Mount DO-215AA (SMBG)
14.4V Clamp 41.7A Ipp Tvs Diode Surface Mount DO-215AA (SMBG)
15V Clamp 40A Ipp Tvs Diode Surface Mount DO-215AA (SMBG)
21.5V Clamp 27.9A Ipp Tvs Diode Surface Mount DO-215AA (SMBG)
23.2V Clamp 25.9A Ipp Tvs Diode Surface Mount DO-215AA (SMBG)
23.8V Clamp 25.2A Ipp Tvs Diode Surface Mount DO-215AA (SMBG)
24.4V Clamp 24.6A Ipp Tvs Diode Surface Mount DO-215AA (SMBG)
243V Clamp 2.5A Ipp Tvs Diode Surface Mount DO-215AA (SMBG)
25.8V Clamp 23.3A Ipp Tvs Diode Surface Mount DO-215AA (SMBG)
259V Clamp 2.3A Ipp Tvs Diode Surface Mount DO-215AA (SMBG)
26.9V Clamp 22.3A Ipp Tvs Diode Surface Mount DO-215AA (SMBG)
26V Clamp 23.1A Ipp Tvs Diode Surface Mount DO-215AA (SMBG)
27.6V Clamp 21.7A Ipp Tvs Diode Surface Mount DO-215AA (SMBG)
275V Clamp 2.2A Ipp Tvs Diode Surface Mount DO-215AA (SMBG)
28.8V Clamp 20.8A Ipp Tvs Diode Surface Mount DO-215AA (SMBG)
287V Clamp 2.1A Ipp Tvs Diode Surface Mount DO-215AA (SMBG)
29.2V Clamp 20.5A Ipp Tvs Diode Surface Mount DO-215AA (SMBG)
30.5V Clamp 19.7A Ipp Tvs Diode Surface Mount DO-215AA (SMBG)
32.2V Clamp 18.6A Ipp Tvs Diode Surface Mount DO-215AA (SMBG)
32.4V Clamp 18.5A Ipp Tvs Diode Surface Mount DO-215AA (SMBG)
328V Clamp 2A Ipp Tvs Diode Surface Mount DO-215AA (SMBG)
35.5V Clamp 16.9A Ipp Tvs Diode Surface Mount DO-215AA (SMBG)
38.9V Clamp 15.4A Ipp Tvs Diode Surface Mount DO-215AA (SMBG)
42.1V Clamp 14.3A Ipp Tvs Diode Surface Mount DO-215AA (SMBG)
43V Clamp 14A Ipp Tvs Diode Surface Mount DO-215AA (SMBG)
45.4V Clamp 13.2A Ipp Tvs Diode Surface Mount DO-215AA (SMBG)
46.6V Clamp 12.9A Ipp Tvs Diode Surface Mount DO-215AA (SMBG)
48.4V Clamp 12.4A Ipp Tvs Diode Surface Mount DO-215AA (SMBG)
53.3V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-215AA (SMBG)
53.5V Clamp 11.2A Ipp Tvs Diode Surface Mount DO-215AA (SMBG)
58.1V Clamp 10.3A Ipp Tvs Diode Surface Mount DO-215AA (SMBG)
59V Clamp 10.2A Ipp Tvs Diode Surface Mount DO-215AA (SMBG)
64.5V Clamp 9.3A Ipp Tvs Diode Surface Mount DO-215AA (SMBG)
69.4V Clamp 8.6A Ipp Tvs Diode Surface Mount DO-215AA (SMBG)
71.4V Clamp 8.4A Ipp Tvs Diode Surface Mount DO-215AA (SMBG)
72.7V Clamp 8.3A Ipp Tvs Diode Surface Mount DO-215AA (SMBG)
76.7V Clamp 7.8A Ipp Tvs Diode Surface Mount DO-215AA (SMBG)
77.4V Clamp 7.8A Ipp Tvs Diode Surface Mount DO-215AA (SMBG)
80.3V Clamp 7.5A Ipp Tvs Diode Surface Mount DO-215AA (SMBG)
82.4V Clamp 7.3A Ipp Tvs Diode Surface Mount DO-215AA (SMBG)
85.5V Clamp 7A Ipp Tvs Diode Surface Mount DO-215AA (SMBG)
87.1V Clamp 6.9A Ipp Tvs Diode Surface Mount DO-215AA (SMBG)
9.2V Clamp 65.2A Ipp Tvs Diode Surface Mount DO-215AA (SMBG)
9.6V Clamp 62.5A Ipp Tvs Diode Surface Mount DO-215AA (SMBG)
91.1V Clamp 6.6A Ipp Tvs Diode Surface Mount DO-215AA (SMBG)
93.6V Clamp 6.4A Ipp Tvs Diode Surface Mount DO-215AA (SMBG)
96.8V Clamp 6.2A Ipp Tvs Diode Surface Mount DO-215AA (SMBG)
TVS DIODE 13VWM 21.5VC DO214AA
TVS DIODE 30VWM 48.4VC DO214AA

<< Prev Next >>