Vishay Precision Group 600W 22V TVS Protection Diode SMBJ22CA-E3/52

Description
600W Bidirectional TVS Diode, 22V, SMB Package Product overview: SMBJ22CA-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 22V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 22V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ22CA-E3/52 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
600W Bidirectional TVS Diode, 22V, SMB Package Product overview: SMBJ22CA-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 22V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 22V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ22CA-E3/52 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600W 22V TVS Protection Diode
144-SMBJ22CA-E3/52
600W 22V TVS Protection Diode 144-SMBJ22CA-E3/52
600W Bidirectional TVS Diode, 22V, SMB Package Product overview: SMBJ22CA-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 22V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 22V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ22CA-E3/52 can be used for catalog matching and distributor lookup.

600W Bidirectional TVS Diode, 22V, SMB Package Product overview: SMBJ22CA-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 22V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 22V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ22CA-E3/52 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - SMBJ22CA-E3/52GITR-ND - DigiKey
Thief River Falls, MN, United States
35.5V Clamp 16.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

35.5V Clamp 16.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS Diodes - SMBJ22CA-E3/52GIDKR-ND - DigiKey
Thief River Falls, MN, United States
35.5V Clamp 16.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

35.5V Clamp 16.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS Diodes - SMBJ22CA-E3/52GICT-ND - DigiKey
Thief River Falls, MN, United States
35.5V Clamp 16.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

35.5V Clamp 16.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS Diodes - 6998048 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
6998048
TVS Diodes 6998048
Bidirectional TVS 600W 22V SMB

Bidirectional TVS 600W 22V SMB

Supplier's Site
TVS Diodes - 6998048P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
6998048P
TVS Diodes 6998048P
Bidirectional TVS 600W 22V SMB

Bidirectional TVS 600W 22V SMB

Supplier's Site
TVS Diodes - 1596474 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1596474
TVS Diodes 1596474
Bidirectional TVS 600W 22V SMB

Bidirectional TVS 600W 22V SMB

Supplier's Site
Tvs Diode, 600W, 22V, Do-214Aa, Full Reel; Tvs Polarity Vishay - 77K4619 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 600W, 22V, Do-214Aa, Full Reel; Tvs Polarity Vishay
77K4619
Tvs Diode, 600W, 22V, Do-214Aa, Full Reel; Tvs Polarity Vishay 77K4619
TVS DIODE, 600W, 22V, DO-214AA, FULL REEL; TVS Polarity:Bidirection al; Reverse Standoff Voltage:22V; Clamping Voltage Max:35.5V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Minimum Breakdown Voltage:24.4V RoHS Compliant: Yes

TVS DIODE, 600W, 22V, DO-214AA, FULL REEL; TVS Polarity:Bidirectional; Reverse Standoff Voltage:22V; Clamping Voltage Max:35.5V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Minimum Breakdown Voltage:24.4V RoHS Compliant: Yes

Supplier's Site
Tvs Diode, Bidir, 22V, Do-214Aa-2 Rohs Compliant Vishay - 57AJ0565 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Bidir, 22V, Do-214Aa-2 Rohs Compliant Vishay
57AJ0565
Tvs Diode, Bidir, 22V, Do-214Aa-2 Rohs Compliant Vishay 57AJ0565
TVS DIODE, BIDIR, 22V, DO-214AA-2 ROHS COMPLIANT: YES

TVS DIODE, BIDIR, 22V, DO-214AA-2 ROHS COMPLIANT: YES

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMBJ22CA-E3/52 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMBJ22CA-E3/52
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMBJ22CA-E3/52
TVS DIODE 22VWM 35.5VC DO214AA

TVS DIODE 22VWM 35.5VC DO214AA

Supplier's Site
TVS Diodes SMBJ22CA-E3/52
TVS DIODE 22VWM 35.5VC DO214AA

TVS DIODE 22VWM 35.5VC DO214AA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SMBJ22CA-E3/52 SMBJ22CA-E3/52GITR-ND 6998048 6998048P 77K4619 57AJ0565 SMBJ22CA-E3/52 SMBJ22CA-E3/52
Product Name 600W 22V TVS Protection Diode TVS Diodes TVS Diodes TVS Diodes Tvs Diode, 600W, 22V, Do-214Aa, Full Reel; Tvs Polarity Vishay Tvs Diode, Bidir, 22V, Do-214Aa-2 Rohs Compliant Vishay Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes
Configuration Single Single Single Single
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
Package Tape and Reel SMB; DO-214AA, SMB Do-214aa (smb) DO-214 SMB; DO-214AA (SMB) SMB; DO-214AA (SMBJ) SMB; DO-214AA, SMB
Peak Pulse Power 600 watts 600 watts 600 watts 600 watts
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data