Bourns, Inc. TVS Protection Diode SMBJ22A-Q

Description
TVS DIODE 22VWM 35.5VC SMB Product overview: SMBJ22A-Q from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ22A-Q can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS DIODE 22VWM 35.5VC SMB Product overview: SMBJ22A-Q from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ22A-Q can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
TVS Protection Diode
144-SMBJ22A-Q
TVS Protection Diode 144-SMBJ22A-Q
TVS DIODE 22VWM 35.5VC SMB Product overview: SMBJ22A-Q from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ22A-Q can be used for catalog matching and distributor lookup.

TVS DIODE 22VWM 35.5VC SMB Product overview: SMBJ22A-Q from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ22A-Q can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 118-SMBJ22A-QDKR-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 22VWM 35.5VC DO214AA

TVS DIODE 22VWM 35.5VC DO214AA

Buy Now Datasheet
TVS Diodes - 118-SMBJ22A-QCT-ND - DigiKey
Thief River Falls, MN, United States
35.5V Clamp 16.9A Ipp Tvs Diode Surface Mount SMB (DO-214AA)

35.5V Clamp 16.9A Ipp Tvs Diode Surface Mount SMB (DO-214AA)

Buy Now Datasheet
TVS Diodes - 118-SMBJ22A-QTR-ND - DigiKey
Thief River Falls, MN, United States
35.5V Clamp 16.9A Ipp Tvs Diode Surface Mount SMB (DO-214AA)

35.5V Clamp 16.9A Ipp Tvs Diode Surface Mount SMB (DO-214AA)

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 1301370-SMBJ22A-Q - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1301370-SMBJ22A-Q
Circuit Protection - TVS - Diodes 1301370-SMBJ22A-Q
Win Source Part Number: 1301370-SMBJ22A-Q Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101, SMBJ-Q Type: Zener Package: Tape & Reel (TR),Cut Tape (CT) Applications: Automotive, Telecom Standard Package: 3,000 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 22V Voltage - Breakdown (Min): 24.4V Voltage - Clamping (Max) @ Ipp: 35.5V Power - Peak Pulse: 600W Power Line Protection: No Current - Peak Pulse (10/1000µs): 16.9A Package / Case: DO-214AA, SMB Supplier Device Package: SMB (DO-214AA) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Mfr: Bourns Inc. Other Names: SMBJ22A-Q,SMBJ22A-QC T,SMBJ22A-QTR Base Product Number: SMBJ22

Win Source Part Number: 1301370-SMBJ22A-Q
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, SMBJ-Q
Type: Zener
Package: Tape & Reel (TR),Cut Tape (CT)
Applications: Automotive, Telecom
Standard Package: 3,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 22V
Voltage - Breakdown (Min): 24.4V
Voltage - Clamping (Max) @ Ipp: 35.5V
Power - Peak Pulse: 600W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 16.9A
Package / Case: DO-214AA, SMB
Supplier Device Package: SMB (DO-214AA)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: Bourns Inc.
Other Names: SMBJ22A-Q,SMBJ22A-QCT,SMBJ22A-QTR
Base Product Number: SMBJ22

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMBJ22A-Q - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMBJ22A-Q
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMBJ22A-Q
TVS DIODE 22VWM 35.5VC SMB

TVS DIODE 22VWM 35.5VC SMB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SMBJ22A-Q 118-SMBJ22A-QDKR-ND 1301370-SMBJ22A-Q SMBJ22A-Q
Product Name TVS Protection Diode TVS Diodes Circuit Protection - TVS - Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS
Package Tape & Reel (TR) SMB; DO-214AA, SMB DO-214AA, SMB SMB; SMB (DO-214AA)
Peak Pulse Power 600 watts 600 watts 600 watts 600 watts
Unlock Full Specs
to access all available technical data