DigiKey Datasheets for Diodes

Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more

Page: 1 50 100 150 200 250 270 280 290 300 310 320 327 328 329 330 331 332 333 334 335 336 337 338 339 340 350 360 370 380 390 400 417
Product Name Notes
1-LINE 120V 3.1A TVS DO-214AA(SM
1-LINE 12V 30.2A TVS DO-214AA(SM
1-LINE 130V 2.9A TVS DO-214AA(SM
1-LINE 13V 27.9A TVS DO-214AA(SM
1-LINE 14V 25.9A TVS DO-214AA(SM
13V 14.4V 21.5V 27.9ASMB
17.9V Clamp 33.5A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
18.2V Clamp 33A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
18.2V Clamp 33A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
18.2V Clamp 33A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
18.2V Clamp 33A Ipp Tvs Diode Surface Mount SMB
18.2V Clamp 33A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
18.2V Clamp 34A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
19.11V Clamp 33A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
19.6V Clamp 30.6A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
19.9V Clamp 30.15A Ipp Tvs Diode Surface Mount SMB
19.9V Clamp 30.2A (8/20µs) Ipp Tvs Diode Surface Mount SMB
19.9V Clamp 30.2A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
19.9V Clamp 30.2A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
19.9V Clamp 30.2A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
19.9V Clamp 30.2A Ipp Tvs Diode Surface Mount SMB
19.9V Clamp 30.2A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
19.9V Clamp 31A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
19.9V Clamp 31A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
190V Clamp 3.15A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
193V Clamp 3.1A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
193V Clamp 3.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
193V Clamp 3.1A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
193V Clamp 3.1A Ipp Tvs Diode Surface Mount SMB
193V Clamp 3.1A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
193V Clamp 3.2A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
20.1V Clamp 29.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
20.1V Clamp 29.9A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
20.9V Clamp 30.2A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
202.65V Clamp 3.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
206V Clamp 2.94A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
209V Clamp 2.9A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
209V Clamp 2.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
209V Clamp 2.9A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
209V Clamp 2.9A Ipp Tvs Diode Surface Mount SMB
209V Clamp 2.9A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
209V Clamp 3A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
209V Clamp 3A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
21.2V Clamp 28.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
21.5V 13V 27.9A 14.4V 600WSMB
21.5V Clamp 27.9A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
21.5V Clamp 27.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
21.5V Clamp 27.9A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
21.5V Clamp 27.9A Ipp Tvs Diode Surface Mount SMB
21.5V Clamp 27.9A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
21.5V Clamp 28A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
21.5V Clamp 28A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
21.5V Clamp 28A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
21.5V Clamp 29A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
21.5V Clamp 29A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
214V Clamp 2.8A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
214V Clamp 2.8A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
219.45V Clamp 2.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
22.58V Clamp 28A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
227V Clamp 2.65A Ipp Tvs Diode Surface Mount SMB
22V Clamp 27.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
22V Clamp 27.3A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
23.2V Clamp 25.8A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
23.2V Clamp 25.8A Ipp Tvs Diode Surface Mount SMB
23.2V Clamp 25.8A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
23.2V Clamp 25.9A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
23.2V Clamp 25.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
23.2V Clamp 25.9A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
23.2V Clamp 25.9A Ipp Tvs Diode Surface Mount SMB
23.2V Clamp 27A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
23.8V Clamp 25.2A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
23.8V Clamp 25.2A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
231V Clamp 2.6A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
231V Clamp 2.6A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
24.36V Clamp 25.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
30.2A 19.9V 13.3V 12V SMB(DO-214
IC
TVS DIODE 11VWM 18.2VC DO214AA
TVS DIODE 11VWM 18.2VC SMB
TVS DIODE 11VWM 20.1VC DO214AA
TVS DIODE 120VWM 193VC DO214AA
TVS DIODE 120VWM 193VC SMB
TVS DIODE 120VWM 214VC DO214AA
TVS DIODE 12VWM 19.9VC DO214AA
TVS DIODE 12VWM 19.9VC SMA
TVS DIODE 12VWM 19.9VC SMB
TVS DIODE 12VWM 22VC DO214AA
TVS DIODE 130VWM 209VC DO214AA
TVS DIODE 130VWM 209VC SMB
TVS DIODE 130VWM 231VC DO214AA
TVS DIODE 13VWM 21.5VC DO214AA
TVS DIODE 13VWM 21.5VC SMB
TVS DIODE 13VWM 23.8VC DO214AA
TVS DIODE 140VWM 140VC DO214AA
TVS DIODE 140VWM 226.8V DO214AA
TVS DIODE 14VWM 23.2VC DO214AA
TVS DIODE 14VWM 23.2VC SMB
TVS DIODE 14VWM 25.8VC DO214AA
TVS SURF MT DO214AA - SMBJ11CA 3
TVS SURF MT DO214AA - SMBJ120A 3
TVS SURF MT DO214AA - SMBJ120CA
TVS SURF MT DO214AA - SMBJ12A 3K
TVS SURF MT DO214AA - SMBJ12CA 3
TVS SURF MT DO214AA - SMBJ130A 3
TVS SURF MT DO214AA - SMBJ130CA
TVS SURF MT DO214AA - SMBJ13A 3K
TVS SURF MT DO214AA - SMBJ13CA 3
TVS SURF MT DO214AA - SMBJ14A 3K
TVS, UNI-DIR, 600W, 12V, DO-214A

<< Prev Next >>