The TVS Diode, part number 02AH4699, is a unidirectional transient voltage suppressor designed for surface mount applications. It features a maximum non-repetitive peak impulse power dissipation of 600W and a reverse stand-off voltage of 22V. The device is housed in a DO-214AA package, which is suitable for automated placement and has a low profile. This diode exhibits excellent clamping capability with a maximum clamping voltage of 35.5V. It has a fast response time, typically less than 1.0 picosecond, and a low leakage current of less than 1OºA above 10V. The operating junction temperature ranges from -55°C to +150°C, making it suitable for a variety of environments. The product is compliant with RoHS and WEEE directives, and is halogen-free according to IEC standards. It is ideal for use in switching mode power supplies (SMPS) and other applications requiring reliable transient voltage suppression.
35.5V Clamp 16.9A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
35.5V Clamp 16.9A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
35.5V Clamp 16.9A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
TVS DIODE, 600W, 22V, UNIDIR, DO-214AA; Product Range:SMBJ Series; TVS Polarity:Unidirectio
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMBJ22AFSCT-ND | 02AH4699 |
| Product Name | TVS Diodes | Tvs Diode, 600W, 22V, Unidir, Do-214Aa; Product Range Taiwan Semiconductor |
| Configuration | Single | |
| Package | SMB; DO-214AA, SMB | DO-214AA |
| Peak Pulse Power | 600 watts | |
| VC | 35.5 volts | 35.5 volts |
| VBR | 24.4 volts |