Yageo USA TVS Diodes SMBJ22A/TR13

Description
35.5V Clamp 16.9A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
Request a Quote Datasheet
Description
35.5V Clamp 16.9A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 13-SMBJ22A/TR13CT-ND - DigiKey
Thief River Falls, MN, United States
35.5V Clamp 16.9A Ipp Tvs Diode Surface Mount DO-214AA (SMB)

35.5V Clamp 16.9A Ipp Tvs Diode Surface Mount DO-214AA (SMB)

Buy Now Datasheet
TVS Diodes - 13-SMBJ22A/TR13TR-ND - DigiKey
Thief River Falls, MN, United States
35.5V Clamp 16.9A Ipp Tvs Diode Surface Mount DO-214AA (SMB)

35.5V Clamp 16.9A Ipp Tvs Diode Surface Mount DO-214AA (SMB)

Buy Now Datasheet
TVS Diodes - 13-SMBJ22A/TR13DKR-ND - DigiKey
Thief River Falls, MN, United States
35.5V Clamp 16.9A Ipp Tvs Diode Surface Mount DO-214AA (SMB)

35.5V Clamp 16.9A Ipp Tvs Diode Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Tvs Diode, Unidir, 22V, 600W, Do-214Aa-2 Rohs Compliant Yageo - 66AJ7999 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Unidir, 22V, 600W, Do-214Aa-2 Rohs Compliant Yageo
66AJ7999
Tvs Diode, Unidir, 22V, 600W, Do-214Aa-2 Rohs Compliant Yageo 66AJ7999
TVS DIODE, UNIDIR, 22V, 600W, DO-214AA-2 ROHS COMPLIANT: YES

TVS DIODE, UNIDIR, 22V, 600W, DO-214AA-2 ROHS COMPLIANT: YES

Supplier's Site
Tvs Diode, 600W, Unidir, Do-214Aa; Product Range Yageo - 60AK9695 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 600W, Unidir, Do-214Aa; Product Range Yageo
60AK9695
Tvs Diode, 600W, Unidir, Do-214Aa; Product Range Yageo 60AK9695
TVS DIODE, 600W, UNIDIR, DO-214AA; Product Range:SMBJ; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:22V; Clamping Voltage Max:35.5V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Minimum Breakdown Voltage:24.4V RoHS Compliant: Yes

TVS DIODE, 600W, UNIDIR, DO-214AA; Product Range:SMBJ; TVS Polarity:Unidirectional; Reverse Standoff Voltage:22V; Clamping Voltage Max:35.5V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Minimum Breakdown Voltage:24.4V RoHS Compliant: Yes

Supplier's Site Datasheet
Tvs Diode, 600W, Unidir, Do-214Aa; Product Range Yageo - 60AK9694 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 600W, Unidir, Do-214Aa; Product Range Yageo
60AK9694
Tvs Diode, 600W, Unidir, Do-214Aa; Product Range Yageo 60AK9694
TVS DIODE, 600W, UNIDIR, DO-214AA; Product Range:SMBJ; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:22V; Clamping Voltage Max:35.5V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Minimum Breakdown Voltage:24.4V RoHS Compliant: Yes

TVS DIODE, 600W, UNIDIR, DO-214AA; Product Range:SMBJ; TVS Polarity:Unidirectional; Reverse Standoff Voltage:22V; Clamping Voltage Max:35.5V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Minimum Breakdown Voltage:24.4V RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMBJ22A/TR13 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMBJ22A/TR13
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMBJ22A/TR13
TVS DIODE 22VWM 35.5VC DO214AA

TVS DIODE 22VWM 35.5VC DO214AA

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 13-SMBJ22A/TR13CT-ND 66AJ7999 60AK9695 SMBJ22A/TR13
Product Name TVS Diodes Tvs Diode, Unidir, 22V, 600W, Do-214Aa-2 Rohs Compliant Yageo Tvs Diode, 600W, Unidir, Do-214Aa; Product Range Yageo Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single
Package SMB; DO-214AA, SMB SMB; DO-214AA (SMB) SMB; DO-214AA (SMB)
Peak Pulse Power 600 watts 600 watts
VC 35.5 volts 35.5 volts
VBR 24.4 volts 24.4 volts 24.4 volts
Unlock Full Specs
to access all available technical data