32.4V Clamp 18.6A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
32.4V Clamp 18.6A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
32.4V Clamp 18.6A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
TVS DIODE 20VWM 32.4VC DO214AA
TVS DIODE, BIDIR, 20V, 600W, DO-214AA-2 ROHS COMPLIANT: YES
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 13-SMBJ20CA/TR13CT-ND | SMBJ20CA/TR13 | 66AJ7997 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, Bidir, 20V, 600W, Do-214Aa-2 Rohs Compliant Yageo |
| Configuration | Single | ||
| Package | SMB; DO-214AA, SMB | SMB; DO-214AA (SMB) | |
| Peak Pulse Power | 600 watts | 600 watts | |
| VC | 32.4 volts | 32.4 volts |