Microchip Technology, Inc. Datasheets for Microcontrollers (MCU)
Microcontrollers (MCUs) are complete computer systems on a chip. They combine an arithmetic logic unit (ALU), memory, timer/counters, serial port, input/output (I/O) ports and a clock oscillator.
Microcontrollers (MCU): Learn more
| Product Name | Notes |
|---|---|
| The PIC12F529T48A is not recommended for new designs. As an alternative, we recommend the PIC12F529T39A. PIC micro® with fully integrated RF Transmitter capable of operation in 418, 433 and 868... | |
| The PIC12LF1840T48A is not recommended for new designs. As an alternative, we recommend the PIC12LF1840T39A. Low Power PICmicro® with fully integrated RF Transmitter capable of operation in 418, 434... | |
| A newer device is available. Please consider PIC16F54. Please consider this device PIC16F54 | |
| A newer device is available. Please consider PIC16F54. Please consider this device PIC16F54 Additional Features updated kbytes and kwords. | |
| Additional Features 12 I/O pins with 20mA source and 25mA sink per I/O. | |
| Additional Features On-chip temperature sensor Bandgap voltage reference Internal oscillator A/D is a Sigma-Delta slope converter 4-bit programmable current source LVD (Low Voltage Detector) Voltage regulator control output Prog. reference... | |
| Additional Features 4 Channel 10-bit Analog to Digital Converter (ADC) Advanced Controls for CVD (Capacitive Voltage Divider) Voltage Reference MI2C, SPI 25mA Source/Sink current I/O 32 MHz internal oscillator Low... | |
| Additional Features 8-pin packaging Precision 4/8 MHz internal oscillator 3 channels 8-bit ADC (Analog to Digital Converter) On-board Comparator 1.125ms DRT (Device Reset Timer) Baseline Core with 33 Instructions, 2... | |
| Additional Features Flash Program Memory Internal 4/8MHz oscillator Comparator with hysterisis (user configurable) Mid-Range core with 35 Instruction, 8 Stack Levels 25mA Source/Sink current I/O One 8-bit Timer (TMR0) One... | |
| Additional Features Flash Program Memory Internal 4/8MHz oscillator Comparator with hysterisis (user configurable) Mid-Range core with 35 Instruction, 8 Stack Levels 25mA Source/Sink current I/O Two 8-bit Timer (TMR0/TMR2) One... | |
| Additional Features Precision 4 MHz internal oscillator Baseline Core with 33 Instructions, 2 Stack Levels All single-cycle Instructions except for program branches which are two cycles 12-bit wide instructions 8-bit... | |
| Additional Features Self Read-Write Flash Program Memory Internal 4/8MHz oscillator Comparator with hysterisis (user configurable) Mid-Range core with 35 Instruction, 8 Stack Levels 25mA Source/Sink current I/O Two 8-bit Timer... | |
| For product comparison, please consider: PIC16F1703 Additional Features Flash Program Memory with self read/write capability Mid-Range Core, Internal 8MHz oscillator 2 x High Speed Analog Comparators (50nS) 1 x Capture-Compare-PWM... | |
| PIC micro® with fully integrated RF Transmitter capable of operation in 310, 433, 868 and 915 MHz Bands. Additional Features Special Microcontroller Features: 8 MHz Precision Internal Oscillator: Factory calibrated... | |
| Product overview data is currently unavailable. | |
| The Low Pin-count (8) PIC® Flash microcontroller products offer all of the advantages of the well recognized mid-range x14 architecture with standardized features including a wide operating voltage of 2.0-5.5... | |
| The PIC12F519 device is low-cost, high-performance, 8-bit, fully-static, Flashbased CMOS microcontroller. They employ a RISC architecture with only 33 single-word/single-c ycle instructions. All instructions are single cycle except for program... | |
| This powerful (200 nanosecond instruction execution) yet easy-to-program (only 33 single word instructions) CMOS ROM-based 8-bit microcontroller packs Microchip’s powerful PIC® architecture into a 14-pin package. Easily adapted for applications... | |
| This powerful (200 nanosecond instruction execution) yet easy-to-program (only 35 single word instructions) CMOS Flash-based 8-bit microcontroller packs Microchip’s powerful PIC® MCU architecture into an 8-pin package and features 1... | |
| This powerful (200 nanosecond instruction execution) yet easy-to-program (only 35 single word instructions) CMOS Flash-based 8-bit microcontroller packs Microchip’s powerful PIC® MCU architecture into an 8-pin package and features 4... | |
| This powerful yet easy-to-program (only 35 single word instructions) CMOS Flash-based 8-bit microcontroller packs Microchip’s powerful PIC® MCU architecture and features such as KeeLoq® compatible Cryptographic Module, PLVD, 1 comparator... | |
| XLP PICmicro® with fully integrated RF Transmitter capable of operation in 310, 434, 868 and 915 MHz Bands Additional Features Special Microcontroller Features: 1.8V-3.6V Operation Self-Reprogrammable under Software Control Power-on... |
| << Prev | Next >> |