The PIC12HV609-I/SN is an 8-bit, flash-based microcontroller from Microchip Technology, designed for embedded applications. It operates at a maximum speed of 20 MHz and features a high-performance RISC CPU with a simple instruction set, allowing for efficient programming. The device includes 1.75 KB of program memory and 64 bytes of RAM, making it suitable for a variety of control tasks. This microcontroller supports a voltage range of 2.0V to 5.0V and is equipped with several integrated peripherals, including a brown-out reset, power-on reset, pulse-width modulation (PWM), and a watchdog timer. It also features a precision internal oscillator that is factory calibrated to ±1% and offers software-selectable frequencies of 4 MHz or 8 MHz. The PIC12HV609-I/SN is designed for low power consumption, with a standby current of 50 nA and operating currents of 11 µA at 32 kHz and 260 µA at 4 MHz. It operates within an industrial temperature range of -40°C to +85°C, making it suitable for various environmental conditions. The device is packaged in an 8-lead SOIC format, facilitating surface mount applications.
IC MCU 8BIT 1.75KB FLASH 8SOIC Product overview: PIC12HV609-I/SN from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.75KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.75KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12HV609-I/SN can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 1322554-PIC12HV609-I
Category: Integrated Circuits (ICs)>Embedded>Micro
Packaging: Tube
Core Processor: PIC
Speed: 20MHz
Standard Package: 100
Mounting: Surface Mount
Core Size: 8-Bit
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 5
Program Memory Size: 1.75KB (1K x 14)
Program Memory Type: FLASH
RAM Size: 64 x 8
Oscillator Type: Internal
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 8-SOIC (0.154", 3.90mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 2V ~ 5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: PIC12HV609ISN
Base Product Number: PIC12HV609
RoHS Status: ROHS3 Compliant
PIC PIC® 12F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 8-SOIC
IC MCU 8BIT 1.75KB FLASH 8SOIC
PIC PIC® 12F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 8-SOIC
8-bit Microcontrollers - MCU 1.75KB Flash 64B RAM
IC MCU 8BIT 1.75KB FLASH 8SOIC
MICROCONTROLLER MCU, 8 BIT, PIC12, 20MHZ, SOIC-8; Product Range:PIC12 Microcontrollers; CPU Speed:20MHz; Program Memory Size:1.75KB; RAM Memory Size:64Byte; No. of Pins:8Pins; MCU Case Style:SOIC; No. of I/O s:5I/O s; No. of MIPS:5 RoHS Compliant: Yes
IC MCU 8BIT 1.75KB FLASH 8SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC12HV609-I/SN | 1322554-PIC12HV609-I/SN | PIC12HV609-I/SN-ND | PIC12HV609-I/SN | PIC12HV609-I/SN | PIC12HV609-I/SN | PIC12HV609-I/SN | 17M0933 | PIC12HV609-I/SN |
| Product Name | 8-bit 8BIT 1.75KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontroller Mcu, 8 Bit, Pic12, 20Mhz, Soic-8; Product Range Microchip | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | ||
| RAM | 0.0640 KB | 1.75 KB | 0.0640 KB | 64 KB | 0.0640 KB | 0.0640 KB | 0.0640 KB | ||
| Supply Voltage | 2 to 5 volts | 2 to 5 volts | 2 to 5 volts | 5 volts | 2 to 5 volts | ||||
| Serial Interface | RS-232, USB |