PIC PIC® XLP™ 12F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 8-SOIC
Manufacturer: Microchip Technology
Win Source Part Number: 1088199-PIC12LF1840-
Packaging: Tube/Rail
Core Processor: PIC
Number of I/O: 5
Program Memory Size: 7KB (4K x 14)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
Data Converters: A/D 4x10b, D/A 1x5b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Speed(Frequency): 32MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 8-Bit
Data RAM Size: 256 x 8
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
IC MCU 8BIT 7KB FLASH 8SOIC Product overview: PIC12LF1840-I/SN from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12LF1840-I/SN
PIC PIC® XLP™ 12F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 8-SOIC
IC MCU 8BIT 7KB FLASH 8SOIC
IC MCU 8BIT 7KB FLASH 8SOIC
MICROCONTROLLER MCU, 8 BIT, PIC12, 32MHZ, SOIC-8; Product Range:PIC12 Family PIC12F18xx Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:7KB; RAM Memory Size:256Byte; No. of Pins:8Pins; MCU Case Style:SOIC RoHS Compliant: Yes
8-bit Microcontrollers - MCU 7KB Flash EEPROM 256b nanoWatt
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC12LF1840-I/SN-ND | 1088199-PIC12LF1840-I/SN | 685-PIC12LF1840-I/SN | PIC12LF1840-I/SN | PIC12LF1840-I/SN | PIC12LF1840-I/SN | 13T4716 | PIC12LF1840-I/SN |
| Product Name | Microcontrollers | Embedded - Embedded - Microcontrollers - PIC12LF1840-I/SN | 8-bit 8BIT 7KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Microcontroller Mcu, 8 Bit, Pic12, 32Mhz, Soic-8; Product Range Microchip | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | Other; A/D 4x10b; D/A 1x5b | |||||||
| RAM | 0.2560 KB | 7 KB | 0.2560 KB | 0.2560 KB | 0.2560 KB | 0.2560 KB | ||
| ROM | 7 KB | 256 KB | 0.2560 KB |