Manufacturer: Microchip Technology
Win Source Part Number: 210007-PIC12F509T-E/
Packaging: Reel - TR
Core Processor: PIC
Number of I/O: 5
Program Memory Size: 1.5KB (1K x 12)
Program Memory Type: FLASH
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 8-SOIC
Speed(Frequency): 4MHz
Supply Voltage - Operating: 2 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 41 x 8
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Application Field: Used in Security, Industrial, Automotive
IC MCU 8BIT 1.5KB FLASH 8SOIC Product overview: PIC12F509T-E/SN from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12F509T-E/SN can be used for catalog matching and distributor lookup.
IC MCU 8BIT 1.5KB FLASH 8SOIC
IC MCU 8BIT 1.5KB FLASH 8SOIC
IC MCU 8BIT 1.5KB FLASH 8SOIC
PIC PIC® 12F Microcontroller IC 8-Bit 4MHz 1.5KB (1K x 12) FLASH 8-SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 210007-PIC12F509T-E/SN | 685-PIC12F509T-E/SN | PIC12F509T-E/SN | PIC12F509T-E/SN | PIC12F509T-E/SN | PIC12F509T-E/SN |
| Product Name | Embedded - Embedded - Microcontrollers - PIC12F509T-E/SN | 8-bit 8BIT 1.5KB Embedded Microcontroller MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit |
| Life Cycle Stage | Active | Active | Active | |||
| Clock Speed | 4 MHz | 4 MHz | 4 MHz | 4 MHz | ||
| RAM | 1.5 KB | 0.0410 KB | 41 KB | 0.0410 KB | 0.0410 KB | |
| ROM Type | Flash; FLASH | Flash; FLASH | Flash; FLASH |