Microchip Technology, Inc. Microcontrollers PIC12LF1552-I/P

Description
PIC PIC® 12F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 8-PDIP
Request a Quote Datasheet
Description
PIC PIC® 12F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 8-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC12LF1552-I/P-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC12LF1552-I/P-ND
Microcontrollers PIC12LF1552-I/P-ND
PIC PIC® 12F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 8-PDIP

PIC PIC® 12F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 8-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1368872-PIC12LF1552-I/P - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1368872-PIC12LF1552-I/P
Integrated Circuits (ICs) - Embedded - Microcontrollers 1368872-PIC12LF1552-I/P
Win Source Part Number: 1368872-PIC12LF1552- I/P Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 49 pct. MSL Level: Not Applicable Mfr: Microchip Technology Series: PIC® 12F Package: Tube Product Status: Active Package / Case: 8-DIP (0.300", 7.62mm) Supplier Device Package: 8-PDIP Base Product Number: PIC12LF1552 Mounting Type: Through Hole HTSUS: 8542.31.0001 REACH Status: REACH Unaffected ECCN: 3A991A2 Speed: 32MHz Number of I/O: 5 Core Processor: PIC Core Size: 8-Bit Connectivity: I²C, SPI Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Program Memory Size: 3.5KB (2K x 14) Program Memory Type: FLASH RAM Size: 256 x 8 Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V Data Converters: A/D 4x10b Oscillator Type: Internal

Win Source Part Number: 1368872-PIC12LF1552-I/P
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 49 pct.
MSL Level: Not Applicable
Mfr: Microchip Technology
Series: PIC® 12F
Package: Tube
Product Status: Active
Package / Case: 8-DIP (0.300", 7.62mm)
Supplier Device Package: 8-PDIP
Base Product Number: PIC12LF1552
Mounting Type: Through Hole
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: 3A991A2
Speed: 32MHz
Number of I/O: 5
Core Processor: PIC
Core Size: 8-Bit
Connectivity: I²C, SPI
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Program Memory Size: 3.5KB (2K x 14)
Program Memory Type: FLASH
RAM Size: 256 x 8
Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V
Data Converters: A/D 4x10b
Oscillator Type: Internal

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 3.5KB Embedded Microcontroller MCU
685-PIC12LF1552-I/P
8-bit 8BIT 3.5KB Embedded Microcontroller MCU 685-PIC12LF1552-I/P
IC MCU 8BIT 3.5KB FLASH 8DIP Product overview: PIC12LF1552-I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12LF1552-I/P can be used for catalog matching and distributor lookup.

IC MCU 8BIT 3.5KB FLASH 8DIP Product overview: PIC12LF1552-I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12LF1552-I/P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC12LF1552-I/P
8-bit Microcontrollers - MCU PIC12LF1552-I/P
8-bit Microcontrollers - MCU 3.5KBFlash 256bRAM 6 I/0, 10-Bit ADC

8-bit Microcontrollers - MCU 3.5KBFlash 256bRAM 6 I/0, 10-Bit ADC

Buy Now Datasheet
Embedded - Microcontrollers - PIC12LF1552-I/P - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC12LF1552-I/P
Embedded - Microcontrollers PIC12LF1552-I/P
IC MCU 8BIT 3.5KB FLASH 8DIP

IC MCU 8BIT 3.5KB FLASH 8DIP

Supplier's Site Datasheet
Microcontrollers - PIC12LF1552-I/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC12LF1552-I/P
Microcontrollers PIC12LF1552-I/P
PIC PIC® 12F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 8-PDIP

PIC PIC® 12F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 8-PDIP

Buy Now Datasheet
Microcontroller Mcu, 8 Bit, Pic12Lf, 32Mhz, Dip-8; Product Range Microchip - 47W7450 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic12Lf, 32Mhz, Dip-8; Product Range Microchip
47W7450
Microcontroller Mcu, 8 Bit, Pic12Lf, 32Mhz, Dip-8; Product Range Microchip 47W7450
MICROCONTROLLER MCU, 8 BIT, PIC12LF, 32MHZ, DIP-8; Product Range:PIC12 Microcontrollers; CPU Speed:32MHz; Program Memory Size:3.5KB; RAM Memory Size:256Byte; No. of Pins:8Pins; MCU Case Style:DIP; No. of I/O s:6I/O s RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC12LF, 32MHZ, DIP-8; Product Range:PIC12 Microcontrollers; CPU Speed:32MHz; Program Memory Size:3.5KB; RAM Memory Size:256Byte; No. of Pins:8Pins; MCU Case Style:DIP; No. of I/O s:6I/O s RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC12LF1552-I/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC12LF1552-I/P
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC12LF1552-I/P
IC MCU 8BIT 3.5KB FLASH 8DIP

IC MCU 8BIT 3.5KB FLASH 8DIP

Supplier's Site
Microcontrollers - PIC12LF1552-I/P - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC12LF1552-I/P
Microcontrollers PIC12LF1552-I/P
IC MCU 8BIT 3.5KB FLASH 8DIP

IC MCU 8BIT 3.5KB FLASH 8DIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC12LF1552-I/P-ND 1368872-PIC12LF1552-I/P 685-PIC12LF1552-I/P PIC12LF1552-I/P PIC12LF1552-I/P PIC12LF1552-I/P 47W7450 PIC12LF1552-I/P PIC12LF1552-I/P
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit 8BIT 3.5KB Embedded Microcontroller MCU 8-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers Microcontroller Mcu, 8 Bit, Pic12Lf, 32Mhz, Dip-8; Product Range Microchip Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 4x10b
RAM 0.2560 KB 3.5 KB 0.2560 KB 0.2560 KB 0.2560 KB 256 KB 0.2560 KB
ROM 3.5 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1806978 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
1GHz 8KB 928MHz VQFN Embedded Microcontroller MCU - 879-CC1110F8RHHR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 1 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USART, USB, I2S, UART
View Details
2 suppliers
Embedded - Microcontrollers - ADUC847BCP62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - C165L25MHAFXQMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
RAM 2 KB
View Details
4 suppliers