Manufacturer: Microchip Technology
Win Source Part Number: 719921-PIC12F519-I/S
Packaging: Tube
Mounting Style: SMD
Core Processor: PIC
Speed: 8MHz
Peripherals: POR, WDT
Program Memory Size: 1.5KB (1K x 12)
Program Memory Type: FLASH
Supply Voltage: 2V ~ 5.5V
Family Name: PIC12F519
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): PIC12F519T-I/SN; PIC12F519T-I/MC; PIC12F519-I/P; PIC12F519-I/MC;
Introduction Date: March 29, 2007
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2026
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Family Part Number: PIC12F519
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Data Bus Width: 8-Bit
The number of I/O: 5
Date RAM Size: 41 x 8
PIC PIC® 12F Microcontroller IC 8-Bit 8MHz 1.5KB (1K x 12) FLASH 8-SOIC
IC MCU 8BIT 1.5KB FLASH 8SOIC Product overview: PIC12F519-I/SN from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12F519-I/SN can be used for catalog matching and distributor lookup.
IC MCU 8BIT 1.5KB FLASH 8SOIC
PIC PIC® 12F Microcontroller IC 8-Bit 8MHz 1.5KB (1K x 12) FLASH 8-SOIC
8-bit Microcontrollers - MCU 1 KB Flash Program 64B FData 8MHz Osc
MICROCONTROLLER MCU, 8 BIT, PIC12, 8MHZ, SOIC-8; Product Range:PIC12 Family PIC12F5xx Series Microcontrollers; CPU Speed:8MHz; Program Memory Size:1.5KB; RAM Memory Size:41Byte; No. of Pins:8Pins; MCU Case Style:SOIC; No. of Timers:1RoHS Compliant: Yes
IC MCU 8BIT 1.5KB FLASH 8SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 719921-PIC12F519-I/SN | PIC12F519-I/SN-ND | 685-PIC12F519-I/SN | PIC12F519-I/SN | PIC12F519-I/SN | PIC12F519-I/SN | 40M1388 | PIC12F519-I/SN |
| Product Name | Embedded - Embedded - Microcontrollers - PIC12F519-I/SN | Microcontrollers | 8-bit 8BIT 1.5KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Microcontroller Mcu, 8 Bit, Pic12, 8Mhz, Soic-8; Product Range Microchip | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | |
| Clock Speed | 8 MHz | 8 MHz | 8 MHz | 8 MHz | 8 MHz | 8 MHz | 8 MHz | |
| RAM | 1.5 KB | 0.0410 KB | 0.0410 KB | 0.0410 KB | 0.0410 KB | 0.0410 KB | 41 KB | |
| ROM Type | Flash; FLASH | Flash | Flash; FLASH | Flash; FLASH | ||||
| Supply Voltage | 2 to 5.5 volts | 2 to 5.5 volts | 2 to 5.5 volts | 2 to 5.5 volts | 5.5 volts |