Microchip Technology, Inc. Integrated Circuits (ICs) - Embedded - Microcontrollers PIC12LCE518-04/SM

Description
Manufacturer: Microchip Technology Win Source Part Number: 1319265-PIC12LCE518- 04/SM Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Tube Core Processor: PIC Speed: 4MHz Standard Package: 90 Mounting: Surface Mount Core Size: 8-Bit Peripherals: POR, WDT Number of I/O: 5 Program Memory Size: 768B (512 x 12) Program Memory Type: OTP EEPROM Size: 16 x 8 RAM Size: 25 x 8 Oscillator Type: Internal Supplier Device Package: 8-SOIJ Temperature Range - Operating: 0°C ~ 70°C Case / Package: 8-SOIC (0.209", 5.30mm Width) ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 2.5V ~ 5.5V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: PIC12LCE518-04/SM-ND R Base Product Number: PIC12LCE518 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1319265-PIC12LCE518- 04/SM Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Tube Core Processor: PIC Speed: 4MHz Standard Package: 90 Mounting: Surface Mount Core Size: 8-Bit Peripherals: POR, WDT Number of I/O: 5 Program Memory Size: 768B (512 x 12) Program Memory Type: OTP EEPROM Size: 16 x 8 RAM Size: 25 x 8 Oscillator Type: Internal Supplier Device Package: 8-SOIJ Temperature Range - Operating: 0°C ~ 70°C Case / Package: 8-SOIC (0.209", 5.30mm Width) ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 2.5V ~ 5.5V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: PIC12LCE518-04/SM-ND R Base Product Number: PIC12LCE518 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1319265-PIC12LCE518-04/SM - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1319265-PIC12LCE518-04/SM
Integrated Circuits (ICs) - Embedded - Microcontrollers 1319265-PIC12LCE518-04/SM
Manufacturer: Microchip Technology Win Source Part Number: 1319265-PIC12LCE518- 04/SM Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Tube Core Processor: PIC Speed: 4MHz Standard Package: 90 Mounting: Surface Mount Core Size: 8-Bit Peripherals: POR, WDT Number of I/O: 5 Program Memory Size: 768B (512 x 12) Program Memory Type: OTP EEPROM Size: 16 x 8 RAM Size: 25 x 8 Oscillator Type: Internal Supplier Device Package: 8-SOIJ Temperature Range - Operating: 0°C ~ 70°C Case / Package: 8-SOIC (0.209", 5.30mm Width) ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 2.5V ~ 5.5V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: PIC12LCE518-04/SM-ND R Base Product Number: PIC12LCE518 RoHS Status: ROHS3 Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1319265-PIC12LCE518-04/SM
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Tube
Core Processor: PIC
Speed: 4MHz
Standard Package: 90
Mounting: Surface Mount
Core Size: 8-Bit
Peripherals: POR, WDT
Number of I/O: 5
Program Memory Size: 768B (512 x 12)
Program Memory Type: OTP
EEPROM Size: 16 x 8
RAM Size: 25 x 8
Oscillator Type: Internal
Supplier Device Package: 8-SOIJ
Temperature Range - Operating: 0°C ~ 70°C
Case / Package: 8-SOIC (0.209", 5.30mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 2.5V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: PIC12LCE518-04/SM-NDR
Base Product Number: PIC12LCE518
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
8-bit 8BIT Embedded Microcontroller MCU - 685-PIC12LCE518-04/SM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT Embedded Microcontroller MCU
685-PIC12LCE518-04/SM
8-bit 8BIT Embedded Microcontroller MCU 685-PIC12LCE518-04/SM
IC MCU 8BIT 768B OTP 8SOIJ Product overview: PIC12LCE518-04/SM from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12LCE518-04/S M can be used for catalog matching and distributor lookup.

IC MCU 8BIT 768B OTP 8SOIJ Product overview: PIC12LCE518-04/SM from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12LCE518-04/SM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ic,microcontroller,8-Bit,pic Cpu,cmos,sop,8Pin,plastic Rohs Compliant Microchip - 23C3003 - Newark, An Avnet Company
Chicago, IL, United States
Ic,microcontroller,8-Bit,pic Cpu,cmos,sop,8Pin,plastic Rohs Compliant Microchip
23C3003
Ic,microcontroller,8-Bit,pic Cpu,cmos,sop,8Pin,plastic Rohs Compliant Microchip 23C3003
IC,MICROCONTROLLER,8 -BIT,PIC CPU,CMOS,SOP,8PIN,PL ASTIC ROHS COMPLIANT: YES

IC,MICROCONTROLLER,8-BIT,PIC CPU,CMOS,SOP,8PIN,PLASTIC ROHS COMPLIANT: YES

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC12LCE518-04/SM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC12LCE518-04/SM
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC12LCE518-04/SM
IC MCU 8BIT 768B OTP 8SOIJ

IC MCU 8BIT 768B OTP 8SOIJ

Supplier's Site
Embedded - Microcontrollers - PIC12LCE518-04/SM - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC12LCE518-04/SM
Embedded - Microcontrollers PIC12LCE518-04/SM
IC MCU 8BIT 768B OTP 8SOIJ

IC MCU 8BIT 768B OTP 8SOIJ

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC12LCE518-04/SM
8-bit Microcontrollers - MCU PIC12LCE518-04/SM
8-bit Microcontrollers - MCU .75KB 25 RAM 6 I/O 4 MHz SOIC8

8-bit Microcontrollers - MCU .75KB 25 RAM 6 I/O 4 MHz SOIC8

Buy Now Datasheet
Microcontrollers - PIC12LCE518-04/SM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC12LCE518-04/SM
Microcontrollers PIC12LCE518-04/SM
PIC PIC® 12C Microcontroller IC 8-Bit 4MHz 768B (512 x 12) OTP 8-SOIJ

PIC PIC® 12C Microcontroller IC 8-Bit 4MHz 768B (512 x 12) OTP 8-SOIJ

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1319265-PIC12LCE518-04/SM 685-PIC12LCE518-04/SM 23C3003 PIC12LCE518-04/SM PIC12LCE518-04/SM PIC12LCE518-04/SM PIC12LCE518-04/SM
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit 8BIT Embedded Microcontroller MCU Ic,microcontroller,8-Bit,pic Cpu,cmos,sop,8Pin,plastic Rohs Compliant Microchip Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 4 MHz 4 MHz 4 MHz 4 MHz
RAM 0.7680 KB 0.0250 KB 25 KB 0.0250 KB
ROM 16 KB 0.0160 KB
ROM Type OTP; OTP EEPROM; EEPROM OTP; OTP
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5125 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5125IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
2 suppliers
Embedded - Microcontrollers - ADUC824BS - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details