Microchip Technology, Inc. Microcontrollers PIC12F609T-I/SN

Description
PIC PIC® 12F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 8-SOIC
Request a Quote Datasheet
Description
PIC PIC® 12F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC12F609T-I/SNTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC12F609T-I/SNTR-ND
Microcontrollers PIC12F609T-I/SNTR-ND
PIC PIC® 12F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 8-SOIC

PIC PIC® 12F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 8-SOIC

Buy Now Datasheet
Microcontrollers - PIC12F609T-I/SNCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC12F609T-I/SNCT-ND
Microcontrollers PIC12F609T-I/SNCT-ND
PIC PIC® 12F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 8-SOIC

PIC PIC® 12F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 8-SOIC

Buy Now Datasheet
Microcontrollers - 2638061 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2638061
Microcontrollers 2638061
8bit MCU 1.75KB Flash, 64B RAM, 6 I/O, 8

8bit MCU 1.75KB Flash, 64B RAM, 6 I/O, 8

Supplier's Site
Microcontrollers - 2638061P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2638061P
Microcontrollers 2638061P
8bit MCU 1.75KB Flash, 64B RAM, 6 I/O, 8

8bit MCU 1.75KB Flash, 64B RAM, 6 I/O, 8

Supplier's Site
Microcontrollers - 2638060 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2638060
Microcontrollers 2638060
8bit MCU 1.75KB Flash, 64B RAM, 6 I/O, 8

8bit MCU 1.75KB Flash, 64B RAM, 6 I/O, 8

Supplier's Site
Singapore, Singapore
8-bit 8BIT 1.75KB Embedded Microcontroller MCU
685-PIC12F609T-I/SN
8-bit 8BIT 1.75KB Embedded Microcontroller MCU 685-PIC12F609T-I/SN
IC MCU 8BIT 1.75KB FLASH 8SOIC Product overview: PIC12F609T-I/SN from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.75KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.75KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12F609T-I/SN can be used for catalog matching and distributor lookup.

IC MCU 8BIT 1.75KB FLASH 8SOIC Product overview: PIC12F609T-I/SN from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.75KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.75KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12F609T-I/SN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - PIC12F609T-I/SN - 889336-PIC12F609T-I/SN - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC12F609T-I/SN
889336-PIC12F609T-I/SN
Embedded - Embedded - Microcontrollers - PIC12F609T-I/SN 889336-PIC12F609T-I/SN
Manufacturer: Microchip Technology Win Source Part Number: 889336-PIC12F609T-I/ SN Series: PIC® 12F Operating Temperature Range: -40°C ~ 85°C (TA) Features: PIC series Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 8-SOIC Core Processor: PIC Speed: 20MHz Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Core Size: 8-Bit Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 5 Program Memory Size: 1.75KB (1K x 14) Program Memory Type: FLASH Oscillator Type: Internal Supply Voltage: 2V ~ 5.5V Family Name: PIC12F609 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 3300 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: PIC12F609TISN, PIC12F609T-I/SNDKR, PIC12F609T-I/SNCT, PIC12F609T-I/SNTR

Manufacturer: Microchip Technology
Win Source Part Number: 889336-PIC12F609T-I/SN
Series: PIC® 12F
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: PIC series Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 8-SOIC
Core Processor: PIC
Speed: 20MHz
Package: Reel - TR
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Core Size: 8-Bit
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 5
Program Memory Size: 1.75KB (1K x 14)
Program Memory Type: FLASH
Oscillator Type: Internal
Supply Voltage: 2V ~ 5.5V
Family Name: PIC12F609
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 3300
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: PIC12F609TISN, PIC12F609T-I/SNDKR, PIC12F609T-I/SNCT, PIC12F609T-I/SNTR

Buy Now Datasheet
Mcu, Aec-Q100, 8Bit, Pic12, 20Mhz, Soic8; Product Range Microchip - 44AC2709 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, Aec-Q100, 8Bit, Pic12, 20Mhz, Soic8; Product Range Microchip
44AC2709
Mcu, Aec-Q100, 8Bit, Pic12, 20Mhz, Soic8; Product Range Microchip 44AC2709
MCU, AEC-Q100, 8BIT, PIC12, 20MHZ, SOIC8; Product Range:PIC12 Family PIC12F6xx Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:1.75KB; RAM Memory Size:64Byte; No. of Pins:8Pins; MCU Case Style:SOIC; No. of I/O s:6I/O s;RoHS Compliant: Yes

MCU, AEC-Q100, 8BIT, PIC12, 20MHZ, SOIC8; Product Range:PIC12 Family PIC12F6xx Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:1.75KB; RAM Memory Size:64Byte; No. of Pins:8Pins; MCU Case Style:SOIC; No. of I/O s:6I/O s;RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC12F609T-I/SN
Embedded - Microcontrollers PIC12F609T-I/SN
IC MCU 8BIT 1.75KB FLASH 8SOIC

IC MCU 8BIT 1.75KB FLASH 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC12F609T-I/SN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC12F609T-I/SN
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC12F609T-I/SN
IC MCU 8BIT 1.75KB FLASH 8SOIC

IC MCU 8BIT 1.75KB FLASH 8SOIC

Supplier's Site
Microcontrollers - PIC12F609T-I/SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC12F609T-I/SN
Microcontrollers PIC12F609T-I/SN
PIC PIC® 12F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 8-SOIC

PIC PIC® 12F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 8-SOIC

Buy Now Datasheet
Microcontrollers - PIC12F609T-I/SN - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC12F609T-I/SN
Microcontrollers PIC12F609T-I/SN
IC MCU 8BIT 1.75KB FLASH 8SOIC

IC MCU 8BIT 1.75KB FLASH 8SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC12F609T-I/SN
8-bit Microcontrollers - MCU PIC12F609T-I/SN
8-bit Microcontrollers - MCU 1.75KB Flash, I TEMP 64B RAM, SOIC8

8-bit Microcontrollers - MCU 1.75KB Flash, I TEMP 64B RAM, SOIC8

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC12F609T-I/SNTR-ND 2638061 685-PIC12F609T-I/SN 889336-PIC12F609T-I/SN 44AC2709 PIC12F609T-I/SN PIC12F609T-I/SN PIC12F609T-I/SN PIC12F609T-I/SN PIC12F609T-I/SN
Product Name Microcontrollers Microcontrollers 8-bit 8BIT 1.75KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC12F609T-I/SN Mcu, Aec-Q100, 8Bit, Pic12, 20Mhz, Soic8; Product Range Microchip Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
RAM 0.0640 KB 0.0640 KB 1.75 KB 0.0640 KB 64 KB 0.0640 KB 0.0640 KB
ROM 1.75 KB 1.75 KB
ROM Type Flash Flash; FLASH Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded Microcontroller MCU - 879-BCM20732A1KML2G - ERSAELECTRONICS PTE. LTD.
Specs
Serial Interface I2C, SPI, UART
Package Type Other; Tray
Operating Temperature -30 C (-22 F)
View Details
Embedded - Microcontrollers - ADUC7026BSTZ62 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 1769102 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details