Microchip Technology, Inc. Datasheets for Microcontrollers (MCU)
Microcontrollers (MCUs) are complete computer systems on a chip. They combine an arithmetic logic unit (ALU), memory, timer/counters, serial port, input/output (I/O) ports and a clock oscillator.
Microcontrollers (MCU): Learn more
| Product Name | Notes |
|---|---|
| Additional Features 1 PWM 10-bit | |
| Additional Features 2 Capture/Compare Max. Speed: 20MHz | |
| Additional Features A newer device is available. Please consider PIC16F72. | |
| Additional Features A newer device is available. Please try PIC16C620A. | |
| Additional Features A newer device is available. Please try PIC16C622A. | |
| Additional Features A newer device is available. Please try PIC16C63A or PIC16F73. | |
| Additional Features A newer device is available. Please try PIC16F627A. | |
| Additional Features A newer device is available. Please try PIC16F74. | |
| Additional Features Programmable VREF Max. Speed: 40MHz | |
| Additional Features Programmable VREF Max.Speed: 40MHz | |
| Device Overview Please consider this device PIC16F722A Parametrics Name Value Program Memory Type OTP Program Memory Size (KB) 3.5 CPU Speed (MIPS/DMIPS) 5 SRAM (B) 128 Capture/Compare/PWM Peripherals 1 CCP,... | |
| The PIC16C5X from Microchip Technology is a family of low cost, high performance, 8-bit fully static, EPROM/ROM-based CMOS microcontrollers. It employs a RISC architecture with only 33 single word/single cycle... |
| << Prev | Next >> |