Microchip Technology, Inc. Microcontrollers PIC12F617T-I/SN

Description
8bit MCU 3.5KB Self Read/Write Flash, 12
Request a Quote Datasheet
Description
8bit MCU 3.5KB Self Read/Write Flash, 12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 2638065P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2638065P
Microcontrollers 2638065P
8bit MCU 3.5KB Self Read/Write Flash, 12

8bit MCU 3.5KB Self Read/Write Flash, 12

Supplier's Site
Microcontrollers - 2638064 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2638064
Microcontrollers 2638064
8bit MCU 3.5KB Self Read/Write Flash, 12

8bit MCU 3.5KB Self Read/Write Flash, 12

Supplier's Site
Microcontrollers - 2638065 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2638065
Microcontrollers 2638065
8bit MCU 3.5KB Self Read/Write Flash, 12

8bit MCU 3.5KB Self Read/Write Flash, 12

Supplier's Site
Microcontrollers - PIC12F617T-I/SNCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC12F617T-I/SNCT-ND
Microcontrollers PIC12F617T-I/SNCT-ND
PIC PIC® 12F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 8-SOIC

PIC PIC® 12F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 8-SOIC

Buy Now Datasheet
Microcontrollers - PIC12F617T-I/SNDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC12F617T-I/SNDKR-ND
Microcontrollers PIC12F617T-I/SNDKR-ND
PIC PIC® 12F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 8-SOIC

PIC PIC® 12F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 8-SOIC

Buy Now Datasheet
Microcontrollers - PIC12F617T-I/SNTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC12F617T-I/SNTR-ND
Microcontrollers PIC12F617T-I/SNTR-ND
PIC PIC® 12F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 8-SOIC

PIC PIC® 12F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 8-SOIC

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 3.5KB Embedded Microcontroller MCU
685-PIC12F617T-I/SN
8-bit 8BIT 3.5KB Embedded Microcontroller MCU 685-PIC12F617T-I/SN
IC MCU 8BIT 3.5KB FLASH 8SOIC Product overview: PIC12F617T-I/SN from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12F617T-I/SN can be used for catalog matching and distributor lookup.

IC MCU 8BIT 3.5KB FLASH 8SOIC Product overview: PIC12F617T-I/SN from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12F617T-I/SN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - PIC12F617T-I/SN - 1088175-PIC12F617T-I/SN - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC12F617T-I/SN
1088175-PIC12F617T-I/SN
Embedded - Embedded - Microcontrollers - PIC12F617T-I/SN 1088175-PIC12F617T-I/SN
Manufacturer: Microchip Technology Win Source Part Number: 1088175-PIC12F617T-I /SN Packaging: Reel - TR Core Processor: PIC Number of I/O: 5 Program Memory Size: 3.5KB (2K x 14) Program Memory Type: FLASH Data Converters: A/D 4x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Speed(Frequency): 20MHz Supply Voltage - Operating: 2 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 128 x 8 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 1088175-PIC12F617T-I/SN
Packaging: Reel - TR
Core Processor: PIC
Number of I/O: 5
Program Memory Size: 3.5KB (2K x 14)
Program Memory Type: FLASH
Data Converters: A/D 4x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Speed(Frequency): 20MHz
Supply Voltage - Operating: 2 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 128 x 8
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC12F617T-I/SN
8-bit Microcontrollers - MCU PIC12F617T-I/SN
8-bit Microcontrollers - MCU 128B RAM 6 I/O 8MHz internal oscill

8-bit Microcontrollers - MCU 128B RAM 6 I/O 8MHz internal oscill

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC12F617T-I/SN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC12F617T-I/SN
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC12F617T-I/SN
IC MCU 8BIT 3.5KB FLASH 8SOIC

IC MCU 8BIT 3.5KB FLASH 8SOIC

Supplier's Site
Microcontrollers - PIC12F617T-I/SN - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC12F617T-I/SN
Microcontrollers PIC12F617T-I/SN
IC MCU 8BIT 3.5KB FLASH 8SOIC

IC MCU 8BIT 3.5KB FLASH 8SOIC

Supplier's Site Datasheet
Microcontrollers - PIC12F617T-I/SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC12F617T-I/SN
Microcontrollers PIC12F617T-I/SN
PIC PIC® 12F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 8-SOIC

PIC PIC® 12F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 8-SOIC

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC12F617T-I/SN
Embedded - Microcontrollers PIC12F617T-I/SN
IC MCU 8BIT 3.5KB FLASH 8SOIC

IC MCU 8BIT 3.5KB FLASH 8SOIC

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 2638065P PIC12F617T-I/SNCT-ND 685-PIC12F617T-I/SN 1088175-PIC12F617T-I/SN PIC12F617T-I/SN PIC12F617T-I/SN PIC12F617T-I/SN PIC12F617T-I/SN PIC12F617T-I/SN
Product Name Microcontrollers Microcontrollers 8-bit 8BIT 3.5KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC12F617T-I/SN 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers Embedded - Microcontrollers
ROM 3.5 KB 3.5 KB
Package Type SOIC; Other; SOIC SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" Other; Tape & Reel (TR) SOIC; Other; 8-SOIC Other; 8-SOIC (0.154\", 3.90mm Width) SOIC; Other; 8-SOIC (0.154", 3.90mm Width) SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
Pin Count 8 8
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC841BCP8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
 - COP8CDR9IMT7 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type Flash
View Details
3 suppliers
Microcontrollers - 1806847 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
Microcontrollers - 7GA830343H0 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Last Time Buy
View Details