Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC12F629-E/P PIC12F629-E/P

Description
Manufacturer: Microchip Technology Win Source Part Number: 038554-PIC12F629-E/P Packaging: Tube/Rail Core Processor: PIC Number of I/O: 5 Program Memory Size: 1.75KB (1K x 14) Program Memory Type: FLASH EEPROM Size: 128 x 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 8-PDIP Speed(Frequency): 20MHz Supply Voltage - Operating: 2 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 64 x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 038554-PIC12F629-E/P Packaging: Tube/Rail Core Processor: PIC Number of I/O: 5 Program Memory Size: 1.75KB (1K x 14) Program Memory Type: FLASH EEPROM Size: 128 x 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 8-PDIP Speed(Frequency): 20MHz Supply Voltage - Operating: 2 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 64 x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC12F629-E/P - 038554-PIC12F629-E/P - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC12F629-E/P
038554-PIC12F629-E/P
Embedded - Embedded - Microcontrollers - PIC12F629-E/P 038554-PIC12F629-E/P
Manufacturer: Microchip Technology Win Source Part Number: 038554-PIC12F629-E/P Packaging: Tube/Rail Core Processor: PIC Number of I/O: 5 Program Memory Size: 1.75KB (1K x 14) Program Memory Type: FLASH EEPROM Size: 128 x 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 8-PDIP Speed(Frequency): 20MHz Supply Voltage - Operating: 2 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 64 x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 038554-PIC12F629-E/P
Packaging: Tube/Rail
Core Processor: PIC
Number of I/O: 5
Program Memory Size: 1.75KB (1K x 14)
Program Memory Type: FLASH
EEPROM Size: 128 x 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 8-PDIP
Speed(Frequency): 20MHz
Supply Voltage - Operating: 2 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 64 x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - 2368887 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2368887
Microcontrollers 2368887
1.75 KB Flash, 64 RAM, 6 I/O

1.75 KB Flash, 64 RAM, 6 I/O

Supplier's Site
Microcontrollers - 2368887P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2368887P
Microcontrollers 2368887P
1.75 KB Flash, 64 RAM, 6 I/O

1.75 KB Flash, 64 RAM, 6 I/O

Supplier's Site
Microcontrollers - 2368886 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2368886
Microcontrollers 2368886
1.75 KB Flash, 64 RAM, 6 I/O

1.75 KB Flash, 64 RAM, 6 I/O

Supplier's Site
8-bit 8BIT 1.75KB Embedded Microcontroller MCU - 685-PIC12F629-E/P - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 1.75KB Embedded Microcontroller MCU
685-PIC12F629-E/P
8-bit 8BIT 1.75KB Embedded Microcontroller MCU 685-PIC12F629-E/P
IC MCU 8BIT 1.75KB FLASH 8DIP Product overview: PIC12F629-E/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.75KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.75KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12F629-E/P can be used for catalog matching and distributor lookup.

IC MCU 8BIT 1.75KB FLASH 8DIP Product overview: PIC12F629-E/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.75KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.75KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12F629-E/P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC12F629-E/P-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC12F629-E/P-ND
Microcontrollers PIC12F629-E/P-ND
PIC PIC® 12F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 8-PDIP

PIC PIC® 12F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 8-PDIP

Buy Now Datasheet
8 PIN, 1.75 KB FLASH, 64 RAM, 6 I/O - 70045472 - Allied Electronics, Inc.
Fort Worth, TX, USA
8 PIN, 1.75 KB FLASH, 64 RAM, 6 I/O
70045472
8 PIN, 1.75 KB FLASH, 64 RAM, 6 I/O 70045472
The peripheral-rich 8-bit PIC microcontrollers offer the best price/performance ratio in the industry, with Flash, one-time-programmabl e and ROM program memory options. Based on a powerful RISC core, these families feature a common architecture for easy migration from 6 to 100 pins with little or no code change required. The PIC microcontrollers featuring Microchip's Mid-Range 14-bit program word architecture are available in higher pin count packages with Flash and OTP program memory options. The Flash products offer an operating voltage range of 2.0 V to 5.5 V, small package footprints, interrupt handling, a deeper hardware stack, multiple A/D channels and EEPROM data memory. All of these features provide the Mid-Range microcontrollers with an intelligence level not previously available because of cost or size considerations. Features: Standard Flash Memory 1 µs Instruction Execution 35 Instructions 25 mA Source and Sink Per I/O ICSP™ (In-Circuit Serial Programming™) 1-8-Bit, 1-16-Bit and 1 WD Timer (PIC12F683 1-16 Bit, 2- 8-Bit and 1 WDT) 2.0-5.5 V Operating Range

The peripheral-rich 8-bit PIC microcontrollers offer the best price/performance ratio in the industry, with Flash, one-time-programmable and ROM program memory options. Based on a powerful RISC core, these families feature a common architecture for easy migration from 6 to 100 pins with little or no code change required. The PIC microcontrollers featuring Microchip's Mid-Range 14-bit program word architecture are available in higher pin count packages with Flash and OTP program memory options. The Flash products offer an operating voltage range of 2.0 V to 5.5 V, small package footprints, interrupt handling, a deeper hardware stack, multiple A/D channels and EEPROM data memory. All of these features provide the Mid-Range microcontrollers with an intelligence level not previously available because of cost or size considerations.
Features:

  • Standard Flash Memory
  • 1 µs Instruction Execution
  • 35 Instructions
  • 25 mA Source and Sink Per I/O
  • ICSP™ (In-Circuit Serial Programming™)
  • 1-8-Bit, 1-16-Bit and 1 WD Timer (PIC12F683 1-16 Bit, 2- 8-Bit and 1 WDT)
  • 2.0-5.5 V Operating Range
Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC12F629-E/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC12F629-E/P
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC12F629-E/P
IC MCU 8BIT 1.75KB FLASH 8DIP

IC MCU 8BIT 1.75KB FLASH 8DIP

Supplier's Site
Microcontroller Mcu, 8 Bit, Pic12, 20Mhz, Dip-8; Product Range Microchip - 92C4333 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic12, 20Mhz, Dip-8; Product Range Microchip
92C4333
Microcontroller Mcu, 8 Bit, Pic12, 20Mhz, Dip-8; Product Range Microchip 92C4333
MICROCONTROLLER MCU, 8 BIT, PIC12, 20MHZ, DIP-8; Product Range:PIC12 Family PIC12F6xx Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:1.75KB; RAM Memory Size:64Byte; No. of Pins:8Pins; MCU Case Style:DIP; MSL:- RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC12, 20MHZ, DIP-8; Product Range:PIC12 Family PIC12F6xx Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:1.75KB; RAM Memory Size:64Byte; No. of Pins:8Pins; MCU Case Style:DIP; MSL:- RoHS Compliant: Yes

Supplier's Site
8 Bit Microcontroller, Flash, Pic12F6Xx, 20 Mhz, 1.75 Kb, 64 Byte, 8, Dip Rohs Compliant Microchip - 24M5851 - Newark, An Avnet Company
Chicago, IL, United States
8 Bit Microcontroller, Flash, Pic12F6Xx, 20 Mhz, 1.75 Kb, 64 Byte, 8, Dip Rohs Compliant Microchip
24M5851
8 Bit Microcontroller, Flash, Pic12F6Xx, 20 Mhz, 1.75 Kb, 64 Byte, 8, Dip Rohs Compliant Microchip 24M5851
8 Bit Microcontroller, Flash, PIC12F6xx, 20 MHz, 1.75 KB, 64 Byte, 8, DIP RoHS Compliant: Yes

8 Bit Microcontroller, Flash, PIC12F6xx, 20 MHz, 1.75 KB, 64 Byte, 8, DIP RoHS Compliant: Yes

Supplier's Site Datasheet
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - PIC12F629-E/P - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
PIC12F629-E/P
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) PIC12F629-E/P
1KB 2V~5.5V PIC 64Byte 20MHz FLASH 5 PDIP-8 Microcontroller Units (MCUs/MPUs/SOCs) ROHS

1KB 2V~5.5V PIC 64Byte 20MHz FLASH 5 PDIP-8 Microcontroller Units (MCUs/MPUs/SOCs) ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC12F629-E/P
8-bit Microcontrollers - MCU PIC12F629-E/P
8-bit Microcontrollers - MCU 1.75KB 64 RAM 6 I/O Ext Temp PDIP8

8-bit Microcontrollers - MCU 1.75KB 64 RAM 6 I/O Ext Temp PDIP8

Buy Now Datasheet
Microcontrollers - PIC12F629-E/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC12F629-E/P
Microcontrollers PIC12F629-E/P
PIC PIC® 12F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 8-PDIP

PIC PIC® 12F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 8-PDIP

Buy Now Datasheet
Microcontrollers - PIC12F629-E/P - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC12F629-E/P
Microcontrollers PIC12F629-E/P
IC MCU 8BIT 1.75KB FLASH 8DIP

IC MCU 8BIT 1.75KB FLASH 8DIP

Supplier's Site Datasheet
IC MCU 8BIT 1.75KB FLASH 8DIP - 536-PIC12F629-E/P - Utmel Electronic Limited
Hong Kong, China
IC MCU 8BIT 1.75KB FLASH 8DIP
536-PIC12F629-E/P
IC MCU 8BIT 1.75KB FLASH 8DIP 536-PIC12F629-E/P
IC MCU 8BIT 1.75KB FLASH 8DIP

IC MCU 8BIT 1.75KB FLASH 8DIP

Supplier's Site
Embedded - Microcontrollers - PIC12F629-E/P - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC12F629-E/P
Embedded - Microcontrollers PIC12F629-E/P
IC MCU 8BIT 1.75KB FLASH 8DIP

IC MCU 8BIT 1.75KB FLASH 8DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. ODG (Origin Data Global) Utmel Electronic Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 038554-PIC12F629-E/P 2368887 685-PIC12F629-E/P PIC12F629-E/P-ND 70045472 PIC12F629-E/P 92C4333 24M5851 PIC12F629-E/P PIC12F629-E/P PIC12F629-E/P PIC12F629-E/P 536-PIC12F629-E/P PIC12F629-E/P
Product Name Embedded - Embedded - Microcontrollers - PIC12F629-E/P Microcontrollers 8-bit 8BIT 1.75KB Embedded Microcontroller MCU Microcontrollers 8 PIN, 1.75 KB FLASH, 64 RAM, 6 I/O Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontroller Mcu, 8 Bit, Pic12, 20Mhz, Dip-8; Product Range Microchip 8 Bit Microcontroller, Flash, Pic12F6Xx, 20 Mhz, 1.75 Kb, 64 Byte, 8, Dip Rohs Compliant Microchip Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) 8-bit Microcontrollers - MCU Microcontrollers Microcontrollers IC MCU 8BIT 1.75KB FLASH 8DIP Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit; 8bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Life Cycle Stage Active Active Active Active
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
RAM 1.75 KB 0.0640 KB 0.0640 KB 0.0640 KB 64 KB 0.0640 KB 0.0640 KB 0.0640 KB 0.0640 KB 0.0640 KB
ROM 128 KB 0.1280 KB 1.75 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - A2C0005302900 A - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Microcontrollers - 1814977P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Industrial VQFN Embedded Microcontroller MCU - 879-CC2540TF256RHAR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 2 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers