PIC PIC® 12F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 8-DFN (4x4)
MCU, 8BIT, 20MHZ, DFN-EP-8; Product Range:PIC12 Family PIC12F6xx Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:1.75KB; RAM Memory Size:64Byte; No. of Pins:8Pins; MCU Case Style:DFN-EP; No. of I/O s:5I/O s RoHS Compliant: Yes
8-bit Microcontrollers - MCU 1.75KB Flash, I TEMP 64B RAM, DFN8
IC MCU 8BIT 1.75KB FLASH 8DFN
IC MCU 8BIT 1.75KB FLASH 8DFN
PIC PIC® 12F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 8-DFN (4x4)
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC12F609T-I/MD-ND | 17M0926 | PIC12F609T-I/MD | PIC12F609T-I/MD | PIC12F609T-I/MD | PIC12F609T-I/MD |
| Product Name | Microcontrollers | Mcu, 8Bit, 20Mhz, Dfn-Ep-8; Product Range Microchip | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | ||
| RAM | 0.0640 KB | 0.0640 KB | 64 KB | 0.0640 KB | ||
| ROM | 1.75 KB | |||||
| ROM Type | Flash | Flash; FLASH |