Microchip Technology, Inc. Microcontrollers PIC16C54-10I/P

Description
PIC PIC® 16C Microcontroller IC 8-Bit 10MHz 768B (512 x 12) OTP 18-PDIP
Description
PIC PIC® 16C Microcontroller IC 8-Bit 10MHz 768B (512 x 12) OTP 18-PDIP
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC16C54-10I/P is an 8-bit microcontroller from Quarktwin Technology Ltd. featuring a 12-bit wide instruction set and an 8-bit data path. It includes 512 bytes of EPROM memory and 25 bytes of RAM, making it suitable for a variety of applications. The device operates at a maximum clock speed of 10 MHz and supports multiple oscillator configurations, including low-cost RC and standard crystal options. This microcontroller is designed with low power consumption in mind, typically drawing less than 2 mA at 5V and 4 MHz, and as low as 15 µA at 3V and 32 kHz. It also features a power-saving SLEEP mode and includes several built-in peripherals such as an 8-bit timer/counter, a watchdog timer, and power-on reset functionality. The PIC16C54-10I/P is available in an 18-pin PDIP package, making it easy to integrate into various designs. Its robust architecture and features make it a viable choice for engineers looking for a reliable microcontroller for their projects.

Datasheet Summary
Powered by GS/AI

The PIC16C54-10I/P is an 8-bit microcontroller from Quarktwin Technology Ltd. featuring a 12-bit wide instruction set and an 8-bit data path. It includes 512 bytes of EPROM memory and 25 bytes of RAM, making it suitable for a variety of applications. The device operates at a maximum clock speed of 10 MHz and supports multiple oscillator configurations, including low-cost RC and standard crystal options. This microcontroller is designed with low power consumption in mind, typically drawing less than 2 mA at 5V and 4 MHz, and as low as 15 µA at 3V and 32 kHz. It also features a power-saving SLEEP mode and includes several built-in peripherals such as an 8-bit timer/counter, a watchdog timer, and power-on reset functionality. The PIC16C54-10I/P is available in an 18-pin PDIP package, making it easy to integrate into various designs. Its robust architecture and features make it a viable choice for engineers looking for a reliable microcontroller for their projects.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16C54-10I/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16C54-10I/P
Microcontrollers PIC16C54-10I/P
PIC PIC® 16C Microcontroller IC 8-Bit 10MHz 768B (512 x 12) OTP 18-PDIP

PIC PIC® 16C Microcontroller IC 8-Bit 10MHz 768B (512 x 12) OTP 18-PDIP

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16C54-10I/P
8-bit Microcontrollers - MCU PIC16C54-10I/P
8-bit Microcontrollers - MCU .75KB 25 RAM 12 I/O 10MHz IndTemp PDIP18

8-bit Microcontrollers - MCU .75KB 25 RAM 12 I/O 10MHz IndTemp PDIP18

Buy Now Datasheet
Embedded - Microcontrollers - PIC16C54-10I/P - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16C54-10I/P
Embedded - Microcontrollers PIC16C54-10I/P
IC MCU 8BIT 768B OTP 18DIP

IC MCU 8BIT 768B OTP 18DIP

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16C54-10I/P PIC16C54-10I/P PIC16C54-10I/P
Product Name Microcontrollers 8-bit Microcontrollers - MCU Embedded - Microcontrollers
Data Bus 8 Bit; 8-Bit 8 Bit; 8-Bit
Life Cycle Stage Active
Clock Speed 10 MHz
RAM 0.0250 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 7089864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 16 Bit; 32 Bit; 16 bit, 32bit
RAM 4 KB
ROM 32 KB
View Details
Microcontrollers - D36780ZGU100 - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Microcontrollers - A2C8303700000 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers