PIC PIC® 12F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 8-MSOP
Manufacturer: Microchip Technology
Win Source Part Number: 210009-PIC12F615-E/M
Packaging: Tube/Rail
Core Processor: PIC
Number of I/O: 5
Program Memory Size: 1.75KB (1K x 14)
Program Memory Type: FLASH
Data Converters: A/D 4x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 8-MSOP
Speed(Frequency): 20MHz
Supply Voltage - Operating: 2 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 64 x 8
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
IC MCU 8BIT 1.75KB FLASH 8MSOP Product overview: PIC12F615-E/MS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.75KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.75KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12F615-E/MS can be used for catalog matching and distributor lookup.
MCU, 8BIT, 20MHZ, MSOP-8; Product Range:PIC12 Family PIC12F6xx Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:1.75KB; RAM Memory Size:64Byte; No. of Pins:8Pins; MCU Case Style:MSOP; No. of I/O s:5I/O s RoHS Compliant: Yes
IC MCU 8BIT 1.75KB FLASH 8MSOP
PIC PIC® 12F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 8-MSOP
IC MCU 8BIT 1.75KB FLASH 8MSOP
IC MCU 8BIT 1.75KB FLASH 8MSOP
8-bit Microcontrollers - MCU 2KB Flash 64 RAM
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC12F615-E/MS-ND | 210009-PIC12F615-E/MS | 685-PIC12F615-E/MS | 74K8512 | PIC12F615-E/MS | PIC12F615-E/MS | PIC12F615-E/MS | PIC12F615-E/MS | PIC12F615-E/MS |
| Product Name | Microcontrollers | Embedded - Embedded - Microcontrollers - PIC12F615-E/MS | 8-bit 8BIT 1.75KB Embedded Microcontroller MCU | Mcu, 8Bit, 20Mhz, Msop-8; Product Range Microchip | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | ||
| Bits | Other; A/D 4x10b | ||||||||
| RAM | 0.0640 KB | 1.75 KB | 0.0640 KB | 0.0640 KB | 64 KB | 0.0640 KB | 0.0640 KB | ||
| ROM | 1.75 KB |