8bit MCU 1.5KB Flash Program, 64B Flash
8bit MCU 1.5KB Flash Program, 64B Flash
8bit MCU 1.5KB Flash Program, 64B Flash
PIC PIC® 12F Microcontroller IC 8-Bit 8MHz 1.5KB (1K x 12) FLASH 8-SOIC
PIC PIC® 12F Microcontroller IC 8-Bit 8MHz 1.5KB (1K x 12) FLASH 8-SOIC
PIC PIC® 12F Microcontroller IC 8-Bit 8MHz 1.5KB (1K x 12) FLASH 8-SOIC
8-bit Microcontrollers - MCU 1 KB Flash Prgrm 64B 8MHz Intrnl Oscilatr
PIC PIC® 12F Microcontroller IC 8-Bit 8MHz 1.5KB (1K x 12) FLASH 8-SOIC
IC MCU 8BIT 1.5KB FLASH 8SOIC
IC MCU 8BIT 1.5KB FLASH 8SOIC
| RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 2638059P | PIC12F519T-I/SNTR-ND | PIC12F519T-I/SN | PIC12F519T-I/SN | PIC12F519T-I/SN | PIC12F519T-I/SN |
| Product Name | Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit; 8bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Package Type | SOIC; Other; SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | Other; 8-SOIC (0.154\", 3.90mm Width) | ||
| Pin Count | 8 | |||||
| Clock Speed | 8 MHz | 8 MHz | 8 MHz | |||
| RAM | 0.0410 KB | 0.0410 KB | 41 KB |