Micro,PIC,1.5KB Fl,SOIC8,PIC12F509-I
Micro,PIC,1.5KB Fl,SOIC8,PIC12F509-I
Manufacturer: Microchip Technology
Win Source Part Number: 026760-PIC12F509-I/S
Packaging: Tube/Rail
Core Processor: PIC
Number of I/O: 5
Program Memory Size: 1.5KB (1K x 12)
Program Memory Type: FLASH
Family Name: PIC12F509
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Speed(Frequency): 4MHz
Supply Voltage - Operating: 2 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 41 x 8
Alternative Parts (Cross-Reference): PIC12F509-I/PG; PIC12F509-I/P; PIC12F509-I/MC; PIC12F509T-I/SM;
Introduction Date: June 08, 2004
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2026
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
IC MCU 8BIT 1.5KB FLASH 8SOIC Product overview: PIC12F509-I/SN from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12F509-I/SN can be used for catalog matching and distributor lookup.
PIC PIC® 12F Microcontroller IC 8-Bit 4MHz 1.5KB (1K x 12) FLASH 8-SOIC
PIC PIC® 12F Microcontroller IC 8-Bit 4MHz 1.5KB (1K x 12) FLASH 8-SOIC
IC MCU 8BIT 1.5KB FLASH 8SOIC
MICROCONTROLLER MCU, 8 BIT, PIC12, 4MHZ, SOIC-8; Product Range:PIC12 Family PIC12F5xx Series Microcontrollers; CPU Speed:4MHz; Program Memory Size:1.5KB; RAM Memory Size:41Byte; No. of Pins:8Pins; MCU Case Style:SOIC; No. of Timers:1RoHS Compliant: Yes
IC MCU 8BIT 1.5KB FLASH 8SOIC
8-bit Microcontrollers - MCU 1.5KB FLASH 25B RAM 4MHz INTOSC SOIC8
IC MCU 8BIT 1.5KB FLASH 8SOIC
| RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 6230106 | 026760-PIC12F509-I/SN | 685-PIC12F509-I/SN | PIC12F509-I/SN-ND | PIC12F509-I/SN | PIC12F509-I/SN | 96K3771 | PIC12F509-I/SN | PIC12F509-I/SN | PIC12F509-I/SN |
| Product Name | Microcontrollers | Embedded - Embedded - Microcontrollers - PIC12F509-I/SN | 8-bit 8BIT 1.5KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Microcontroller Mcu, 8 Bit, Pic12, 4Mhz, Soic-8; Product Range Microchip | Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit; 8bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit | |
| Package Type | SOIC; Other; Soic | SOIC; Other; 8-SOIC | Other; Tube | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC; Other; SOIC | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | Other; 8-SOIC (0.154\", 3.90mm Width) | ||
| Pin Count | 8 | 8 | 8 | |||||||
| Life Cycle Stage | Active | Active | Active | |||||||
| Clock Speed | 4 MHz | 4 MHz | 4 MHz | 4 MHz | 4 MHz | 4 MHz | 4 MHz |