Microchip Technology, Inc. 8-bit 8BIT Embedded Microcontroller MCU PIC16C54A-04I/SS

Description
IC MCU 8BIT 768B OTP 20SSOP Product overview: PIC16C54A-04I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C54A-04I/SS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 768B OTP 20SSOP Product overview: PIC16C54A-04I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C54A-04I/SS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 8BIT Embedded Microcontroller MCU
685-PIC16C54A-04I/SS
8-bit 8BIT Embedded Microcontroller MCU 685-PIC16C54A-04I/SS
IC MCU 8BIT 768B OTP 20SSOP Product overview: PIC16C54A-04I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C54A-04I/SS can be used for catalog matching and distributor lookup.

IC MCU 8BIT 768B OTP 20SSOP Product overview: PIC16C54A-04I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C54A-04I/SS can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - PIC16C54A-04I/SS - 889357-PIC16C54A-04I/SS - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16C54A-04I/SS
889357-PIC16C54A-04I/SS
Embedded - Embedded - Microcontrollers - PIC16C54A-04I/SS 889357-PIC16C54A-04I/SS
Manufacturer: Microchip Technology Win Source Part Number: 889357-PIC16C54A-04I /SS Series: PIC® 16C Operating Temperature Range: -40°C ~ 85°C (TA) Features: PIC series Microcontroller IC 8-Bit 4MHz 768B (512 x 12) OTP 20-SSOP Core Processor: PIC Speed: 4MHz Package: Tube Package: 20-SSOP (0.209", 5.30mm Width) Mounting: Surface Mount Core Size: 8-Bit Peripherals: POR, WDT Number of I/O: 12 Program Memory Size: 768B (512 x 12) Program Memory Type: OTP Oscillator Type: External Supply Voltage: 4.5V ~ 5.5V Family Name: PIC16C54 Categories: Integrated Circuits (ICs) Case / Package: 20-SSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 67 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Microchip Technology
Win Source Part Number: 889357-PIC16C54A-04I/SS
Series: PIC® 16C
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: PIC series Microcontroller IC 8-Bit 4MHz 768B (512 x 12) OTP 20-SSOP
Core Processor: PIC
Speed: 4MHz
Package: Tube
Package: 20-SSOP (0.209", 5.30mm Width)
Mounting: Surface Mount
Core Size: 8-Bit
Peripherals: POR, WDT
Number of I/O: 12
Program Memory Size: 768B (512 x 12)
Program Memory Type: OTP
Oscillator Type: External
Supply Voltage: 4.5V ~ 5.5V
Family Name: PIC16C54
Categories: Integrated Circuits (ICs)
Case / Package: 20-SSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 67
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Microcontrollers - PIC16C54A-04I/SS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16C54A-04I/SS
Microcontrollers PIC16C54A-04I/SS
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 768B (512 x 12) OTP 20-SSOP

PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 768B (512 x 12) OTP 20-SSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16C54A-04I/SS
8-bit Microcontrollers - MCU PIC16C54A-04I/SS
8-bit Microcontrollers - MCU .75KB 25 RAM 12 I/O 4MHz IndTemp SSOP20

8-bit Microcontrollers - MCU .75KB 25 RAM 12 I/O 4MHz IndTemp SSOP20

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC16C54A-04I/SS
Embedded - Microcontrollers PIC16C54A-04I/SS
IC MCU 8BIT 768B OTP 20SSOP

IC MCU 8BIT 768B OTP 20SSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16C54A-04I/SS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16C54A-04I/SS
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16C54A-04I/SS
IC MCU 8BIT 768B OTP 20SSOP

IC MCU 8BIT 768B OTP 20SSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC16C54A-04I/SS 889357-PIC16C54A-04I/SS PIC16C54A-04I/SS PIC16C54A-04I/SS PIC16C54A-04I/SS PIC16C54A-04I/SS
Product Name 8-bit 8BIT Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC16C54A-04I/SS Microcontrollers 8-bit Microcontrollers - MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 4 MHz 4 MHz 4 MHz 4 MHz
RAM 0.0250 KB 0.7680 KB 0.0250 KB 25 KB
Supply Voltage 4.5 to 5.5 volts 4.5 to 5.5 volts 5.5 volts
Package Type Other; Tube SOP; SSOP; Other; 20-SSOP SOP; SSOP; Other; 20-SSOP (0.209\", 5.30mm Width) SOP; Other; 20-SSOP (0.209\", 5.30mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 296-AM2431BSDFHIALXRTR-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers
Microcontrollers - C164C18EMCBKXQMA1 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Active
Clock Speed 20 MHz
View Details
Microcontrollers - 428453 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details