PIC PIC® 16C Microcontroller IC 8-Bit 10MHz 768B (512 x 12) OTP 18-PDIP
IC MCU 8BIT 768B OTP 18DIP
8-bit Microcontrollers - MCU .75KB 25 RAM 12 I/O 10MHz PDIP-18
IC MCU 8BIT 768B OTP 18DIP
PIC PIC® 16C Microcontroller IC 8-Bit 10MHz 768B (512 x 12) OTP 18-PDIP
| DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16C54A-10/P-ND | PIC16C54A-10/P | PIC16C54A-10/P | PIC16C54A-10/P | PIC16C54A-10/P |
| Product Name | Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 10 MHz | 10 MHz | 10 MHz | ||
| RAM | 0.0250 KB | 25 KB | 0.0250 KB | ||
| ROM | 0.7680 KB | ||||
| ROM Type | OTP | OTP; OTP |