Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC14000-04/SS PIC14000-04/SS

Description
Manufacturer: Microchip Technology Win Source Part Number: 061686-PIC14000-04/S S Packaging: Tube/Rail Core Processor: PIC Number of I/O: 20 Program Memory Size: 7KB (4K x 14) Program Memory Type: OTP Data Converters: Slope A/D Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 28-SSOP Speed(Frequency): 4MHz Supply Voltage - Operating: 2.7 V to 6 V Part Core Size: 8-Bit Data RAM Size: 192 x 8 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 061686-PIC14000-04/S S Packaging: Tube/Rail Core Processor: PIC Number of I/O: 20 Program Memory Size: 7KB (4K x 14) Program Memory Type: OTP Data Converters: Slope A/D Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 28-SSOP Speed(Frequency): 4MHz Supply Voltage - Operating: 2.7 V to 6 V Part Core Size: 8-Bit Data RAM Size: 192 x 8 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC14000-04/SS - 061686-PIC14000-04/SS - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC14000-04/SS
061686-PIC14000-04/SS
Embedded - Embedded - Microcontrollers - PIC14000-04/SS 061686-PIC14000-04/SS
Manufacturer: Microchip Technology Win Source Part Number: 061686-PIC14000-04/S S Packaging: Tube/Rail Core Processor: PIC Number of I/O: 20 Program Memory Size: 7KB (4K x 14) Program Memory Type: OTP Data Converters: Slope A/D Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 28-SSOP Speed(Frequency): 4MHz Supply Voltage - Operating: 2.7 V to 6 V Part Core Size: 8-Bit Data RAM Size: 192 x 8 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 061686-PIC14000-04/SS
Packaging: Tube/Rail
Core Processor: PIC
Number of I/O: 20
Program Memory Size: 7KB (4K x 14)
Program Memory Type: OTP
Data Converters: Slope A/D
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 28-SSOP
Speed(Frequency): 4MHz
Supply Voltage - Operating: 2.7 V to 6 V
Part Core Size: 8-Bit
Data RAM Size: 192 x 8
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
8-bit 8BIT 7KB Embedded Microcontroller MCU - 685-PIC14000-04/SS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 7KB Embedded Microcontroller MCU
685-PIC14000-04/SS
8-bit 8BIT 7KB Embedded Microcontroller MCU 685-PIC14000-04/SS
IC MCU 8BIT 7KB OTP 28SSOP Product overview: PIC14000-04/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC14000-04/SS can be used for catalog matching and distributor lookup.

IC MCU 8BIT 7KB OTP 28SSOP Product overview: PIC14000-04/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC14000-04/SS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC14000-04/SS
8-bit Microcontrollers - MCU PIC14000-04/SS
8-bit Microcontrollers - MCU 7KB 192 RAM 20 I/O

8-bit Microcontrollers - MCU 7KB 192 RAM 20 I/O

Buy Now Datasheet
Microcontrollers - PIC14000-04/SS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC14000-04/SS
Microcontrollers PIC14000-04/SS
PIC PIC® 14 Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) OTP 28-SSOP

PIC PIC® 14 Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) OTP 28-SSOP

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC14000-04/SS
Embedded - Microcontrollers PIC14000-04/SS
IC MCU 8BIT 7KB OTP 28SSOP

IC MCU 8BIT 7KB OTP 28SSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 061686-PIC14000-04/SS 685-PIC14000-04/SS PIC14000-04/SS PIC14000-04/SS PIC14000-04/SS
Product Name Embedded - Embedded - Microcontrollers - PIC14000-04/SS 8-bit 8BIT 7KB Embedded Microcontroller MCU 8-bit Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Life Cycle Stage Active Active
Clock Speed 4 MHz 4 MHz 4 MHz
RAM 7 KB 0.1920 KB 0.1920 KB
ROM Type OTP; OTP EPROM; EPROM
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC2540F128RHAR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Embedded Microcontroller MCU - 879-BCM20736A1KML2G - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.4 to 3.6 volts
Serial Interface I2C, SPI, UART
Package Type Other; Tray
View Details
Embedded - Embedded - Microcontrollers - ADUC841BCPZ8-5 - 911044-ADUC841BCPZ8-5 - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 20 MHz
RAM 8 KB
View Details
2 suppliers
Microcontrollers - 428487 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details