Microchip Technology, Inc. PIC12F609

Description
Additional Features Flash Program Memory Internal 4/8MHz oscillator Comparator with hysterisis (user configurable) Mid-Range core with 35 Instruction, 8 Stack Levels 25mA Source/Sink current I/O One 8-bit Timer (TMR0) One 16-bit Timer (TMR1) Watchdog Timer (WDT) Enhanced Power-On/Off-Reset Brown-Out Reset (BOR) In Circuit Serial Programming (ICSP) Wide Operating Voltage (2.0V – 5.5V) High Voltage PIC12HV609 variant (2.0V – User Defined) with internal shunt regulator
Description
Additional Features Flash Program Memory Internal 4/8MHz oscillator Comparator with hysterisis (user configurable) Mid-Range core with 35 Instruction, 8 Stack Levels 25mA Source/Sink current I/O One 8-bit Timer (TMR0) One 16-bit Timer (TMR1) Watchdog Timer (WDT) Enhanced Power-On/Off-Reset Brown-Out Reset (BOR) In Circuit Serial Programming (ICSP) Wide Operating Voltage (2.0V – 5.5V) High Voltage PIC12HV609 variant (2.0V – User Defined) with internal shunt regulator
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC12F609 is an 8-bit, flash-based CMOS microcontroller from Microchip Technology, Inc., designed for low-power applications. It features a high-performance RISC CPU with a maximum operating speed of 20 MHz and a 200 ns instruction cycle. The device includes a precision internal oscillator, which is factory calibrated to ±1% and can be set to either 4 MHz or 8 MHz. It operates within a voltage range of 2.0V to 5.5V and supports industrial and extended temperature ranges. Key features include a power-saving sleep mode, a power-on reset, brown-out reset, and a watchdog timer for reliable operation. The microcontroller has a high endurance flash memory with a write endurance of 100,000 cycles and a retention period exceeding 40 years. It also offers five I/O pins, an analog comparator, and multiple timers, including an 8-bit Timer0 and a 16-bit Timer1. The PIC12F609 is suitable for applications requiring low power consumption and compact design, making it a viable option for various embedded systems.

Datasheet Summary
Powered by GS/AI

The PIC12F609 is an 8-bit, flash-based CMOS microcontroller from Microchip Technology, Inc., designed for low-power applications. It features a high-performance RISC CPU with a maximum operating speed of 20 MHz and a 200 ns instruction cycle. The device includes a precision internal oscillator, which is factory calibrated to ±1% and can be set to either 4 MHz or 8 MHz. It operates within a voltage range of 2.0V to 5.5V and supports industrial and extended temperature ranges. Key features include a power-saving sleep mode, a power-on reset, brown-out reset, and a watchdog timer for reliable operation. The microcontroller has a high endurance flash memory with a write endurance of 100,000 cycles and a retention period exceeding 40 years. It also offers five I/O pins, an analog comparator, and multiple timers, including an 8-bit Timer0 and a 16-bit Timer1. The PIC12F609 is suitable for applications requiring low power consumption and compact design, making it a viable option for various embedded systems.

Suppliers

Company
Product
Description
Supplier Links
 - PIC12F609 - Microchip Technology, Inc.
Chandler, AZ, United States
Additional Features Flash Program Memory Internal 4/8MHz oscillator Comparator with hysterisis (user configurable) Mid-Range core with 35 Instruction, 8 Stack Levels 25mA Source/Sink current I/O One 8-bit Timer (TMR0) One 16-bit Timer (TMR1) Watchdog Timer (WDT) Enhanced Power-On/Off-Reset Brown-Out Reset (BOR) In Circuit Serial Programming (ICSP) Wide Operating Voltage (2.0V – 5.5V) High Voltage PIC12HV609 variant (2.0V – User Defined) with internal shunt regulator

Additional Features

    • Flash Program Memory
    • Internal 4/8MHz oscillator
    • Comparator with hysterisis (user configurable)
    • Mid-Range core with 35 Instruction, 8 Stack Levels
    • 25mA Source/Sink current I/O
    • One 8-bit Timer (TMR0)
    • One 16-bit Timer (TMR1)
    • Watchdog Timer (WDT)
    • Enhanced Power-On/Off-Reset
    • Brown-Out Reset (BOR)
    • In Circuit Serial Programming (ICSP)
    • Wide Operating Voltage (2.0V – 5.5V)
    • High Voltage PIC12HV609 variant (2.0V – User Defined) with internal shunt regulator
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number PIC12F609
Bits 8 Bit; 16 Bit
Number 1
RAM 0.0640 KB
ROM 1.75 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CG8008AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
3 suppliers
Microcontrollers - 428487 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details