Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC12LCE673-04I/P PIC12LCE673-04I/P

Description
Manufacturer: Microchip Technology Win Source Part Number: 889343-PIC12LCE673-0 4I/P Series: PIC® 12C Operating Temperature Range: -40°C ~ 85°C (TA) Features: PIC series Microcontroller IC 8-Bit 4MHz 1.75KB (1K x 14) OTP 8-PDIP Core Processor: PIC Speed: 4MHz Package: Tube Package: 8-DIP (0.300", 7.62mm) Mounting: Through Hole Core Size: 8-Bit Peripherals: POR, WDT Number of I/O: 5 Program Memory Size: 1.75KB (1K x 14) Program Memory Type: OTP EEPROM Size: 16 x 8 Data Converters: A/D 4x8b Oscillator Type: Internal Supply Voltage: 2.5V ~ 5.5V Family Name: PIC12LCE673 Categories: Integrated Circuits (ICs) Case / Package: 8-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 60 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 3 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 889343-PIC12LCE673-0 4I/P Series: PIC® 12C Operating Temperature Range: -40°C ~ 85°C (TA) Features: PIC series Microcontroller IC 8-Bit 4MHz 1.75KB (1K x 14) OTP 8-PDIP Core Processor: PIC Speed: 4MHz Package: Tube Package: 8-DIP (0.300", 7.62mm) Mounting: Through Hole Core Size: 8-Bit Peripherals: POR, WDT Number of I/O: 5 Program Memory Size: 1.75KB (1K x 14) Program Memory Type: OTP EEPROM Size: 16 x 8 Data Converters: A/D 4x8b Oscillator Type: Internal Supply Voltage: 2.5V ~ 5.5V Family Name: PIC12LCE673 Categories: Integrated Circuits (ICs) Case / Package: 8-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 60 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 3 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC12LCE673-04I/P - 889343-PIC12LCE673-04I/P - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC12LCE673-04I/P
889343-PIC12LCE673-04I/P
Embedded - Embedded - Microcontrollers - PIC12LCE673-04I/P 889343-PIC12LCE673-04I/P
Manufacturer: Microchip Technology Win Source Part Number: 889343-PIC12LCE673-0 4I/P Series: PIC® 12C Operating Temperature Range: -40°C ~ 85°C (TA) Features: PIC series Microcontroller IC 8-Bit 4MHz 1.75KB (1K x 14) OTP 8-PDIP Core Processor: PIC Speed: 4MHz Package: Tube Package: 8-DIP (0.300", 7.62mm) Mounting: Through Hole Core Size: 8-Bit Peripherals: POR, WDT Number of I/O: 5 Program Memory Size: 1.75KB (1K x 14) Program Memory Type: OTP EEPROM Size: 16 x 8 Data Converters: A/D 4x8b Oscillator Type: Internal Supply Voltage: 2.5V ~ 5.5V Family Name: PIC12LCE673 Categories: Integrated Circuits (ICs) Case / Package: 8-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 60 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 3 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Microchip Technology
Win Source Part Number: 889343-PIC12LCE673-04I/P
Series: PIC® 12C
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: PIC series Microcontroller IC 8-Bit 4MHz 1.75KB (1K x 14) OTP 8-PDIP
Core Processor: PIC
Speed: 4MHz
Package: Tube
Package: 8-DIP (0.300", 7.62mm)
Mounting: Through Hole
Core Size: 8-Bit
Peripherals: POR, WDT
Number of I/O: 5
Program Memory Size: 1.75KB (1K x 14)
Program Memory Type: OTP
EEPROM Size: 16 x 8
Data Converters: A/D 4x8b
Oscillator Type: Internal
Supply Voltage: 2.5V ~ 5.5V
Family Name: PIC12LCE673
Categories: Integrated Circuits (ICs)
Case / Package: 8-PDIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 60
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 3 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
8-bit 8BIT 1.75KB Embedded Microcontroller MCU - 685-PIC12LCE673-04I/P - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 1.75KB Embedded Microcontroller MCU
685-PIC12LCE673-04I/P
8-bit 8BIT 1.75KB Embedded Microcontroller MCU 685-PIC12LCE673-04I/P
IC MCU 8BIT 1.75KB OTP 8DIP Product overview: PIC12LCE673-04I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.75KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.75KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12LCE673-04I/ P can be used for catalog matching and distributor lookup.

IC MCU 8BIT 1.75KB OTP 8DIP Product overview: PIC12LCE673-04I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.75KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.75KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12LCE673-04I/P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC12LCE673-04I/P
8-bit Microcontrollers - MCU PIC12LCE673-04I/P
8-bit Microcontrollers - MCU 1.75KB 128 RAM 6 I/O

8-bit Microcontrollers - MCU 1.75KB 128 RAM 6 I/O

Buy Now Datasheet
Ic,microcontroller,8-Bit,pic Cpu,cmos,dip,8Pin,plastic Rohs Compliant Microchip - 23C3023 - Newark, An Avnet Company
Chicago, IL, United States
Ic,microcontroller,8-Bit,pic Cpu,cmos,dip,8Pin,plastic Rohs Compliant Microchip
23C3023
Ic,microcontroller,8-Bit,pic Cpu,cmos,dip,8Pin,plastic Rohs Compliant Microchip 23C3023
IC,MICROCONTROLLER,8 -BIT,PIC CPU,CMOS,DIP,8PIN,PL ASTIC ROHS COMPLIANT: YES

IC,MICROCONTROLLER,8-BIT,PIC CPU,CMOS,DIP,8PIN,PLASTIC ROHS COMPLIANT: YES

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC12LCE673-04I/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC12LCE673-04I/P
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC12LCE673-04I/P
IC MCU 8BIT 1.75KB OTP 8DIP

IC MCU 8BIT 1.75KB OTP 8DIP

Supplier's Site
Embedded - Microcontrollers - PIC12LCE673-04I/P - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC12LCE673-04I/P
Embedded - Microcontrollers PIC12LCE673-04I/P
IC MCU 8BIT 1.75KB OTP 8DIP

IC MCU 8BIT 1.75KB OTP 8DIP

Supplier's Site Datasheet
Microcontrollers - PIC12LCE673-04I/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC12LCE673-04I/P
Microcontrollers PIC12LCE673-04I/P
PIC PIC® 12C Microcontroller IC 8-Bit 4MHz 1.75KB (1K x 14) OTP 8-PDIP

PIC PIC® 12C Microcontroller IC 8-Bit 4MHz 1.75KB (1K x 14) OTP 8-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 889343-PIC12LCE673-04I/P 685-PIC12LCE673-04I/P PIC12LCE673-04I/P 23C3023 PIC12LCE673-04I/P PIC12LCE673-04I/P PIC12LCE673-04I/P
Product Name Embedded - Embedded - Microcontrollers - PIC12LCE673-04I/P 8-bit 8BIT 1.75KB Embedded Microcontroller MCU 8-bit Microcontrollers - MCU Ic,microcontroller,8-Bit,pic Cpu,cmos,dip,8Pin,plastic Rohs Compliant Microchip Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 4 MHz 4 MHz 4 MHz 4 MHz
RAM 1.75 KB 0.1280 KB 128 KB 0.1280 KB
ROM 16 KB 0.1280 KB
ROM Type OTP; OTP EEPROM; EEPROM OTP; OTP
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CR16MAS9VJE9/NOPB - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 24 MHz
View Details
3 suppliers
Microcontrollers - 428476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - C164CL8RMCAKXQMA5 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
2 suppliers