Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC12F1840T-I/SN PIC12F1840T-I/SN

Description
Manufacturer: Microchip Technology Win Source Part Number: 889327-PIC12F1840T-I /SN Series: PIC® XLP™ 12F Operating Temperature Range: -40°C ~ 85°C (TA) Features: PIC series Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 8-SOIC Core Processor: PIC Speed: 32MHz Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 5 Program Memory Size: 7KB (4K x 14) Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 4x10b; D/A 1x5b Oscillator Type: Internal Supply Voltage: 2.3V ~ 5.5V Family Name: PIC12F1840 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 3300 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: PIC12F1840T-I/SNCT, PIC12F1840T-I/SN-ND, PIC12F1840T-I/SNTR, PIC12F1840T-I/SNDKR
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 889327-PIC12F1840T-I /SN Series: PIC® XLP™ 12F Operating Temperature Range: -40°C ~ 85°C (TA) Features: PIC series Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 8-SOIC Core Processor: PIC Speed: 32MHz Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 5 Program Memory Size: 7KB (4K x 14) Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 4x10b; D/A 1x5b Oscillator Type: Internal Supply Voltage: 2.3V ~ 5.5V Family Name: PIC12F1840 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 3300 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: PIC12F1840T-I/SNCT, PIC12F1840T-I/SN-ND, PIC12F1840T-I/SNTR, PIC12F1840T-I/SNDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC12F1840T-I/SN - 889327-PIC12F1840T-I/SN - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC12F1840T-I/SN
889327-PIC12F1840T-I/SN
Embedded - Embedded - Microcontrollers - PIC12F1840T-I/SN 889327-PIC12F1840T-I/SN
Manufacturer: Microchip Technology Win Source Part Number: 889327-PIC12F1840T-I /SN Series: PIC® XLP™ 12F Operating Temperature Range: -40°C ~ 85°C (TA) Features: PIC series Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 8-SOIC Core Processor: PIC Speed: 32MHz Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 5 Program Memory Size: 7KB (4K x 14) Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 4x10b; D/A 1x5b Oscillator Type: Internal Supply Voltage: 2.3V ~ 5.5V Family Name: PIC12F1840 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 3300 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: PIC12F1840T-I/SNCT, PIC12F1840T-I/SN-ND, PIC12F1840T-I/SNTR, PIC12F1840T-I/SNDKR

Manufacturer: Microchip Technology
Win Source Part Number: 889327-PIC12F1840T-I/SN
Series: PIC® XLP™ 12F
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: PIC series Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 8-SOIC
Core Processor: PIC
Speed: 32MHz
Package: Reel - TR
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 5
Program Memory Size: 7KB (4K x 14)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
Data Converters: A/D 4x10b; D/A 1x5b
Oscillator Type: Internal
Supply Voltage: 2.3V ~ 5.5V
Family Name: PIC12F1840
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 3300
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: PIC12F1840T-I/SNCT, PIC12F1840T-I/SN-ND, PIC12F1840T-I/SNTR, PIC12F1840T-I/SNDKR

Buy Now Datasheet
Microcontrollers - PIC12F1840T-I/SNTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC12F1840T-I/SNTR-ND
Microcontrollers PIC12F1840T-I/SNTR-ND
PIC PIC® XLP™ 12F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 8-SOIC

PIC PIC® XLP™ 12F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 8-SOIC

Buy Now Datasheet
Microcontrollers - PIC12F1840T-I/SNCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC12F1840T-I/SNCT-ND
Microcontrollers PIC12F1840T-I/SNCT-ND
PIC PIC® XLP™ 12F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 8-SOIC

PIC PIC® XLP™ 12F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 8-SOIC

Buy Now Datasheet
Microcontrollers - PIC12F1840T-I/SNDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC12F1840T-I/SNDKR-ND
Microcontrollers PIC12F1840T-I/SNDKR-ND
PIC PIC® XLP™ 12F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 8-SOIC

PIC PIC® XLP™ 12F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 8-SOIC

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 7KB Embedded Microcontroller MCU
685-PIC12F1840T-I/SN
8-bit 8BIT 7KB Embedded Microcontroller MCU 685-PIC12F1840T-I/SN
IC MCU 8BIT 7KB FLASH 8SOIC Product overview: PIC12F1840T-I/SN from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12F1840T-I/SN can be used for catalog matching and distributor lookup.

IC MCU 8BIT 7KB FLASH 8SOIC Product overview: PIC12F1840T-I/SN from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12F1840T-I/SN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mcu, 8Bit, 32Mhz, Soic-8; Product Range Microchip - 72AC6271 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, 32Mhz, Soic-8; Product Range Microchip
72AC6271
Mcu, 8Bit, 32Mhz, Soic-8; Product Range Microchip 72AC6271
MCU, 8BIT, 32MHZ, SOIC-8; Product Range:PIC12 Family PIC12F18xx Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:7KB; RAM Memory Size:256Byte; No. of Pins:8Pins; MCU Case Style:SOIC; No. of I/O s:6I/O s; Embedded RoHS Compliant: Yes

MCU, 8BIT, 32MHZ, SOIC-8; Product Range:PIC12 Family PIC12F18xx Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:7KB; RAM Memory Size:256Byte; No. of Pins:8Pins; MCU Case Style:SOIC; No. of I/O s:6I/O s; Embedded RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - PIC12F1840T-I/SN - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC12F1840T-I/SN
Microcontrollers PIC12F1840T-I/SN
IC MCU 8BIT 7KB FLASH 8SOIC

IC MCU 8BIT 7KB FLASH 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC12F1840T-I/SN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC12F1840T-I/SN
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC12F1840T-I/SN
IC MCU 8BIT 7KB FLASH 8SOIC

IC MCU 8BIT 7KB FLASH 8SOIC

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC12F1840T-I/SN
8-bit Microcontrollers - MCU PIC12F1840T-I/SN
8-bit Microcontrollers - MCU 7KB Flash EEPROM 256b nanoWatt

8-bit Microcontrollers - MCU 7KB Flash EEPROM 256b nanoWatt

Buy Now Datasheet
Microcontrollers - PIC12F1840T-I/SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC12F1840T-I/SN
Microcontrollers PIC12F1840T-I/SN
PIC PIC® XLP™ 12F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 8-SOIC

PIC PIC® XLP™ 12F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 8-SOIC

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC12F1840T-I/SN
Embedded - Microcontrollers PIC12F1840T-I/SN
IC MCU 8BIT 7KB FLASH 8SOIC

IC MCU 8BIT 7KB FLASH 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 889327-PIC12F1840T-I/SN PIC12F1840T-I/SNTR-ND 685-PIC12F1840T-I/SN 72AC6271 PIC12F1840T-I/SN PIC12F1840T-I/SN PIC12F1840T-I/SN PIC12F1840T-I/SN PIC12F1840T-I/SN
Product Name Embedded - Embedded - Microcontrollers - PIC12F1840T-I/SN Microcontrollers 8-bit 8BIT 7KB Embedded Microcontroller MCU Mcu, 8Bit, 32Mhz, Soic-8; Product Range Microchip Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
RAM 7 KB 0.2560 KB 0.2560 KB 0.2560 KB 0.2560 KB 256 KB 0.2560 KB
ROM 256 KB 7 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428460 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
 - C167CRLMHABXQLA2 - Rochester Electronics
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; PG-MQFP-144-11
View Details
4 suppliers