Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC12F510-I/P PIC12F510-I/P

Description
Manufacturer: Microchip Technology Win Source Part Number: 1237756-PIC12F510-I/ P Series: PIC 12F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: PIC Speed: 8MHz Package: 8-DIP (0.300", 7.62mm) Core Size: 8-Bit Peripherals: POR, WDT Number of I/O: 5 Program Memory Size: 1.5KB (1K x 12) Program Memory Type: FLASH RAM Size: 38 x 8 Data Converters: A/D 4x8b Oscillator Type: Internal Supply Voltage: 2 V ~ 5.5 V Family Name: PIC12F510 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Manufacturer Package: 8-PDIP Alternative Parts (Cross-Reference): PIC12F510T-I/MC; PIC12F510-I/MC; Introduction Date: July 05, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Automotive, Consumer Electronics, Motor Drive & Control, Lighting, Medical, Security
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1237756-PIC12F510-I/ P Series: PIC 12F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: PIC Speed: 8MHz Package: 8-DIP (0.300", 7.62mm) Core Size: 8-Bit Peripherals: POR, WDT Number of I/O: 5 Program Memory Size: 1.5KB (1K x 12) Program Memory Type: FLASH RAM Size: 38 x 8 Data Converters: A/D 4x8b Oscillator Type: Internal Supply Voltage: 2 V ~ 5.5 V Family Name: PIC12F510 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Manufacturer Package: 8-PDIP Alternative Parts (Cross-Reference): PIC12F510T-I/MC; PIC12F510-I/MC; Introduction Date: July 05, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Automotive, Consumer Electronics, Motor Drive & Control, Lighting, Medical, Security
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC12F510-I/P - 1237756-PIC12F510-I/P - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC12F510-I/P
1237756-PIC12F510-I/P
Embedded - Embedded - Microcontrollers - PIC12F510-I/P 1237756-PIC12F510-I/P
Manufacturer: Microchip Technology Win Source Part Number: 1237756-PIC12F510-I/ P Series: PIC 12F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: PIC Speed: 8MHz Package: 8-DIP (0.300", 7.62mm) Core Size: 8-Bit Peripherals: POR, WDT Number of I/O: 5 Program Memory Size: 1.5KB (1K x 12) Program Memory Type: FLASH RAM Size: 38 x 8 Data Converters: A/D 4x8b Oscillator Type: Internal Supply Voltage: 2 V ~ 5.5 V Family Name: PIC12F510 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Manufacturer Package: 8-PDIP Alternative Parts (Cross-Reference): PIC12F510T-I/MC; PIC12F510-I/MC; Introduction Date: July 05, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Automotive, Consumer Electronics, Motor Drive & Control, Lighting, Medical, Security

Manufacturer: Microchip Technology
Win Source Part Number: 1237756-PIC12F510-I/P
Series: PIC 12F
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: PIC
Speed: 8MHz
Package: 8-DIP (0.300", 7.62mm)
Core Size: 8-Bit
Peripherals: POR, WDT
Number of I/O: 5
Program Memory Size: 1.5KB (1K x 12)
Program Memory Type: FLASH
RAM Size: 38 x 8
Data Converters: A/D 4x8b
Oscillator Type: Internal
Supply Voltage: 2 V ~ 5.5 V
Family Name: PIC12F510
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 8-PDIP
Alternative Parts (Cross-Reference): PIC12F510T-I/MC; PIC12F510-I/MC;
Introduction Date: July 05, 2005
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Automotive, Consumer Electronics, Motor Drive & Control, Lighting, Medical, Security

Buy Now Datasheet
Microcontrollers - PIC12F510-I/P-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC12F510-I/P-ND
Microcontrollers PIC12F510-I/P-ND
PIC PIC® 12F Microcontroller IC 8-Bit 8MHz 1.5KB (1K x 12) FLASH 8-PDIP

PIC PIC® 12F Microcontroller IC 8-Bit 8MHz 1.5KB (1K x 12) FLASH 8-PDIP

Buy Now Datasheet
Microcontrollers - 6230128 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
6230128
Microcontrollers 6230128
Micro,PIC,1.5KB Fl,DIP8,PIC12F510-I/ P

Micro,PIC,1.5KB Fl,DIP8,PIC12F510-I/P

Supplier's Site
Microcontrollers - 1449170 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1449170
Microcontrollers 1449170
Micro,PIC,1.5KB Fl,DIP8,PIC12F510-I/ P

Micro,PIC,1.5KB Fl,DIP8,PIC12F510-I/P

Supplier's Site
Singapore, Singapore
8-bit 8BIT 1.5KB Embedded Microcontroller MCU
685-PIC12F510-I/P
8-bit 8BIT 1.5KB Embedded Microcontroller MCU 685-PIC12F510-I/P
IC MCU 8BIT 1.5KB FLASH 8DIP Product overview: PIC12F510-I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12F510-I/P can be used for catalog matching and distributor lookup.

IC MCU 8BIT 1.5KB FLASH 8DIP Product overview: PIC12F510-I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12F510-I/P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC12F510-I/P - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC12F510-I/P
Microcontrollers PIC12F510-I/P
IC MCU 8BIT 1.5KB FLASH 8DIP

IC MCU 8BIT 1.5KB FLASH 8DIP

Supplier's Site Datasheet
Embedded - Microcontrollers - PIC12F510-I/P - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC12F510-I/P
Embedded - Microcontrollers PIC12F510-I/P
IC MCU 8BIT 1.5KB FLASH 8DIP

IC MCU 8BIT 1.5KB FLASH 8DIP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC12F510-I/P
8-bit Microcontrollers - MCU PIC12F510-I/P
8-bit Microcontrollers - MCU 1.5 KB 38 RAM 6 I/O Ind Temp PDIP8

8-bit Microcontrollers - MCU 1.5 KB 38 RAM 6 I/O Ind Temp PDIP8

Buy Now Datasheet
Microcontrollers - PIC12F510-I/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC12F510-I/P
Microcontrollers PIC12F510-I/P
PIC PIC® 12F Microcontroller IC 8-Bit 8MHz 1.5KB (1K x 12) FLASH 8-PDIP

PIC PIC® 12F Microcontroller IC 8-Bit 8MHz 1.5KB (1K x 12) FLASH 8-PDIP

Buy Now Datasheet
Microcontroller Mcu, 8 Bit, Pic12, 8Mhz, Dip-8; Product Range Microchip - 71J7195 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic12, 8Mhz, Dip-8; Product Range Microchip
71J7195
Microcontroller Mcu, 8 Bit, Pic12, 8Mhz, Dip-8; Product Range Microchip 71J7195
MICROCONTROLLER MCU, 8 BIT, PIC12, 8MHZ, DIP-8; Product Range:PIC12 Family PIC12F5xx Series Microcontrollers; CPU Speed:8MHz; Program Memory Size:1.5KB; RAM Memory Size:38Byte; No. of Pins:8Pins; MCU Case Style:DIP; MSL:- RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC12, 8MHZ, DIP-8; Product Range:PIC12 Family PIC12F5xx Series Microcontrollers; CPU Speed:8MHz; Program Memory Size:1.5KB; RAM Memory Size:38Byte; No. of Pins:8Pins; MCU Case Style:DIP; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC12F510-I/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC12F510-I/P
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC12F510-I/P
IC MCU 8BIT 1.5KB FLASH 8DIP

IC MCU 8BIT 1.5KB FLASH 8DIP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1237756-PIC12F510-I/P PIC12F510-I/P-ND 6230128 685-PIC12F510-I/P PIC12F510-I/P PIC12F510-I/P PIC12F510-I/P PIC12F510-I/P 71J7195 PIC12F510-I/P
Product Name Embedded - Embedded - Microcontrollers - PIC12F510-I/P Microcontrollers Microcontrollers 8-bit 8BIT 1.5KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers Microcontroller Mcu, 8 Bit, Pic12, 8Mhz, Dip-8; Product Range Microchip Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit 8 Bit
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz
RAM 1.5 KB 0.0380 KB 0.0380 KB 0.0380 KB 0.0380 KB 0.0380 KB 38 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Supply Voltage 2 to 5.5 volts 2 to 5.5 volts 2 to 5.5 volts 2 to 5.5 volts 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microcontrollers - C164CL8RMCAKXUMA3 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Integrated Circuits (ICs) - Embedded - Microcontrollers - 4702BDM - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
View Details
3 suppliers
Microcontrollers - 428453 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
ARM Cortex-M 1GHz 352KB VQFN Embedded Microcontroller MCU - 879-CC1312R1F3RGZR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers