The PIC16C54A-20I/SO is an 8-bit microcontroller featuring a 12-bit instruction set and an 8-bit data path. It includes 512 bytes of EPROM memory and 25 bytes of RAM, making it suitable for various embedded applications. The device operates within a voltage range of 2.0V to 6.25V and supports multiple oscillator configurations, including low-cost RC, standard crystal, high-speed crystal, and low-frequency crystal options. This microcontroller is designed with a high-performance RISC CPU architecture, allowing for efficient execution of instructions, with most operations completed in a single cycle. It incorporates several peripheral features, such as an 8-bit timer with a programmable prescaler, power-on reset, watchdog timer, and a power-saving sleep mode. The typical current consumption is less than 2 mA at 5V and 4 MHz, and it can achieve standby currents as low as 0.6 µA. The PIC16C54A-20I/SO is packaged in an 18-pin SOIC format, making it suitable for space-constrained applications. Its combination of low power consumption, versatile operating conditions, and integrated features makes it a viable option for engineers looking for a reliable microcontroller for their projects.
8-bit Microcontrollers - MCU .75KB 25 RAM 12 I/O 20MHz IndTemp SOIC18
IC MCU 8BIT 768B OTP 18SOIC
IC MCU 8BIT 768B OTP 18SOIC
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 768B (512 x 12) OTP 18-SOIC
IC,MICROCONTROLLER,8
| VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16C54A-20I/SO | PIC16C54A-20I/SO | PIC16C54A-20I/SO | PIC16C54A-20I/SO | 23C3248 |
| Product Name | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Ic,microcontroller,8-Bit,pic Cpu,cmos,sop,18Pin,plastic Rohs Compliant Microchip |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Life Cycle Stage | Active | Active | |||
| Clock Speed | 20 MHz | 20 MHz | |||
| RAM | 25 KB | 0.0250 KB | |||
| ROM Type | OTP; OTP |