IC MCU 8BIT 1.75KB FLASH 8DIP
8-bit Microcontrollers - MCU 1.75KB Flash 64B RAM
PIC PIC® 12F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 8-PDIP
| Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC12HV609-E/P | PIC12HV609-E/P | PIC12HV609-E/P |
| Product Name | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers |
| Data Bus | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Life Cycle Stage | Active | ||
| Clock Speed | 20 MHz | ||
| RAM | 0.0640 KB |