Microchip Technology, Inc. PIC12LF1840T48A

Description
The PIC12LF1840T48A is not recommended for new designs. As an alternative, we recommend the PIC12LF1840T39A. Low Power PICmicro® with fully integrated RF Transmitter capable of operation in 418, 434 and 868 MHz Bands Please consider this device PIC12LF1840T39A Additional Features Enhanced Mid-range Core with 49 Instruction, 16 Stack Levels Flash Program Memory with self read/write capability Internal 32MHz oscillator Data Signal Modulator Module MI2C, SPI, EUSART w/auto baud ECCP (Enhanced/Capture Compare PWM) Module Comparator with selectable Voltage Reference 4 Channel 10b ADC with Voltage Reference 25mA Source/Sink current I/O Two 8-bit Timers (TMR0/TMR2) One 16-bit Timer (TMR1) Extended Watchdog Timer (EWDT) Enhanced Power-On/Off-Reset Brown-Out Reset (BOR) In Circuit Serial Programming (ICSP) On Board In-Circuit Debug RF Transmitter: Fully Integrated Transmitter FSK Operation up to 100 kbps OOK Operation up to 10 kbps Operation in 418, 434 and 868 MHz Bands: 8 Selectable center frequencies +10 dBm or 0 dBm Configurable Output Power: Up to 100 kbps bit rate in FSK, 10 kbps bit rate in OOK Low-Power Features: Standby Current: 30 nA @ 3.0V, typical, RF off 530 nA @ 3.0V, typical, RF Sleep Operating Current: 0.67 mA @ 8 MHz, 3.0V, RF off, typical 9.67 mA @ 8 MHz, 3.0V, RF on at 0 dBm, typical 17.17 mA @ 8 MHz, 3.0V, RF on at 10 dBm, typical Low-Power Watchdog Timer Current: 500 nA @ 3.0V, typical
Datasheet
Description
The PIC12LF1840T48A is not recommended for new designs. As an alternative, we recommend the PIC12LF1840T39A. Low Power PICmicro® with fully integrated RF Transmitter capable of operation in 418, 434 and 868 MHz Bands Please consider this device PIC12LF1840T39A Additional Features Enhanced Mid-range Core with 49 Instruction, 16 Stack Levels Flash Program Memory with self read/write capability Internal 32MHz oscillator Data Signal Modulator Module MI2C, SPI, EUSART w/auto baud ECCP (Enhanced/Capture Compare PWM) Module Comparator with selectable Voltage Reference 4 Channel 10b ADC with Voltage Reference 25mA Source/Sink current I/O Two 8-bit Timers (TMR0/TMR2) One 16-bit Timer (TMR1) Extended Watchdog Timer (EWDT) Enhanced Power-On/Off-Reset Brown-Out Reset (BOR) In Circuit Serial Programming (ICSP) On Board In-Circuit Debug RF Transmitter: Fully Integrated Transmitter FSK Operation up to 100 kbps OOK Operation up to 10 kbps Operation in 418, 434 and 868 MHz Bands: 8 Selectable center frequencies +10 dBm or 0 dBm Configurable Output Power: Up to 100 kbps bit rate in FSK, 10 kbps bit rate in OOK Low-Power Features: Standby Current: 30 nA @ 3.0V, typical, RF off 530 nA @ 3.0V, typical, RF Sleep Operating Current: 0.67 mA @ 8 MHz, 3.0V, RF off, typical 9.67 mA @ 8 MHz, 3.0V, RF on at 0 dBm, typical 17.17 mA @ 8 MHz, 3.0V, RF on at 10 dBm, typical Low-Power Watchdog Timer Current: 500 nA @ 3.0V, typical
Datasheet

Suppliers

Company
Product
Description
Supplier Links
The PIC12LF1840T48A is not recommended for new designs. As an alternative, we recommend the PIC12LF1840T39A. Low Power PICmicro® with fully integrated RF Transmitter capable of operation in 418, 434 and 868 MHz Bands Please consider this device PIC12LF1840T39A Additional Features Enhanced Mid-range Core with 49 Instruction, 16 Stack Levels Flash Program Memory with self read/write capability Internal 32MHz oscillator Data Signal Modulator Module MI2C, SPI, EUSART w/auto baud ECCP (Enhanced/Capture Compare PWM) Module Comparator with selectable Voltage Reference 4 Channel 10b ADC with Voltage Reference 25mA Source/Sink current I/O Two 8-bit Timers (TMR0/TMR2) One 16-bit Timer (TMR1) Extended Watchdog Timer (EWDT) Enhanced Power-On/Off-Reset Brown-Out Reset (BOR) In Circuit Serial Programming (ICSP) On Board In-Circuit Debug RF Transmitter: Fully Integrated Transmitter FSK Operation up to 100 kbps OOK Operation up to 10 kbps Operation in 418, 434 and 868 MHz Bands: 8 Selectable center frequencies +10 dBm or 0 dBm Configurable Output Power: Up to 100 kbps bit rate in FSK, 10 kbps bit rate in OOK Low-Power Features: Standby Current: 30 nA @ 3.0V, typical, RF off 530 nA @ 3.0V, typical, RF Sleep Operating Current: 0.67 mA @ 8 MHz, 3.0V, RF off, typical 9.67 mA @ 8 MHz, 3.0V, RF on at 0 dBm, typical 17.17 mA @ 8 MHz, 3.0V, RF on at 10 dBm, typical Low-Power Watchdog Timer Current: 500 nA @ 3.0V, typical

The PIC12LF1840T48A is not recommended for new designs. As an alternative, we recommend the PIC12LF1840T39A.
Low Power PICmicro® with fully integrated RF Transmitter capable of operation in 418, 434 and 868 MHz Bands

Please consider this device PIC12LF1840T39A

Additional Features

    • Enhanced Mid-range Core with 49 Instruction, 16 Stack Levels
    • Flash Program Memory with self read/write capability
    • Internal 32MHz oscillator
    • Data Signal Modulator Module
    • MI2C, SPI, EUSART w/auto baud
    • ECCP (Enhanced/Capture Compare PWM) Module
    • Comparator with selectable Voltage Reference
    • 4 Channel 10b ADC with Voltage Reference
    • 25mA Source/Sink current I/O
    • Two 8-bit Timers (TMR0/TMR2)
    • One 16-bit Timer (TMR1)
    • Extended Watchdog Timer (EWDT)
    • Enhanced Power-On/Off-Reset
    • Brown-Out Reset (BOR)
    • In Circuit Serial Programming (ICSP)
    • On Board In-Circuit Debug
    RF Transmitter:
    • Fully Integrated Transmitter
    • FSK Operation up to 100 kbps
    • OOK Operation up to 10 kbps
    • Operation in 418, 434 and 868 MHz Bands:
      • 8 Selectable center frequencies
    • +10 dBm or 0 dBm Configurable Output Power:
      • Up to 100 kbps bit rate in FSK, 10 kbps bit rate in OOK
    Low-Power Features:
    • Standby Current:
      • 30 nA @ 3.0V, typical, RF off
      • 530 nA @ 3.0V, typical, RF Sleep
    • Operating Current:
      • 0.67 mA @ 8 MHz, 3.0V, RF off, typical
      • 9.67 mA @ 8 MHz, 3.0V, RF on at 0 dBm, typical
      • 17.17 mA @ 8 MHz, 3.0V, RF on at 10 dBm, typical
    • Low-Power Watchdog Timer Current:
      • 500 nA @ 3.0V, typical
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number PIC12LF1840T48A
Package Type SSOP; Other; ['TSSOP']
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - BCM20702B0KWFBGT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details
Embedded - Microcontrollers - ADUC848BS8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1814784 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 256 KB
ROM 256 KB
View Details