Microchip Technology, Inc. Microcontrollers PIC12F615T-I/MS

Description
PIC PIC® 12F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 8-MSOP
Request a Quote Datasheet
Description
PIC PIC® 12F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 8-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC12F615T-I/MSTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC12F615T-I/MSTR-ND
Microcontrollers PIC12F615T-I/MSTR-ND
PIC PIC® 12F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 8-MSOP

PIC PIC® 12F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 8-MSOP

Buy Now Datasheet
Microcontrollers - PIC12F615T-I/MSCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC12F615T-I/MSCT-ND
Microcontrollers PIC12F615T-I/MSCT-ND
PIC PIC® 12F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 8-MSOP

PIC PIC® 12F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 8-MSOP

Buy Now Datasheet
Microcontrollers - PIC12F615T-I/MSDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC12F615T-I/MSDKR-ND
Microcontrollers PIC12F615T-I/MSDKR-ND
PIC PIC® 12F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 8-MSOP

PIC PIC® 12F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 8-MSOP

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - PIC12F615T-I/MS - 1088171-PIC12F615T-I/MS - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC12F615T-I/MS
1088171-PIC12F615T-I/MS
Embedded - Embedded - Microcontrollers - PIC12F615T-I/MS 1088171-PIC12F615T-I/MS
Manufacturer: Microchip Technology Win Source Part Number: 1088171-PIC12F615T-I /MS Packaging: Reel - TR Core Processor: PIC Number of I/O: 5 Program Memory Size: 1.75KB (1K x 14) Program Memory Type: FLASH Data Converters: A/D 4x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-MSOP Speed(Frequency): 20MHz Supply Voltage - Operating: 2 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 64 x 8 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1088171-PIC12F615T-I/MS
Packaging: Reel - TR
Core Processor: PIC
Number of I/O: 5
Program Memory Size: 1.75KB (1K x 14)
Program Memory Type: FLASH
Data Converters: A/D 4x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-MSOP
Speed(Frequency): 20MHz
Supply Voltage - Operating: 2 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 64 x 8
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 1.75KB Embedded Microcontroller MCU
685-PIC12F615T-I/MS
8-bit 8BIT 1.75KB Embedded Microcontroller MCU 685-PIC12F615T-I/MS
IC MCU 8BIT 1.75KB FLASH 8MSOP Product overview: PIC12F615T-I/MS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.75KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.75KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12F615T-I/MS can be used for catalog matching and distributor lookup.

IC MCU 8BIT 1.75KB FLASH 8MSOP Product overview: PIC12F615T-I/MS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.75KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.75KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12F615T-I/MS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC12F615T-I/MS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC12F615T-I/MS
Microcontrollers PIC12F615T-I/MS
PIC PIC® 12F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 8-MSOP

PIC PIC® 12F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 8-MSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC12F615T-I/MS
8-bit Microcontrollers - MCU PIC12F615T-I/MS
8-bit Microcontrollers - MCU 2KB Flash 64 RAM

8-bit Microcontrollers - MCU 2KB Flash 64 RAM

Buy Now Datasheet
Mcu, 8Bit, 20Mhz, Msop-8; Product Range Microchip - 74K8520 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, 20Mhz, Msop-8; Product Range Microchip
74K8520
Mcu, 8Bit, 20Mhz, Msop-8; Product Range Microchip 74K8520
MCU, 8BIT, 20MHZ, MSOP-8; Product Range:PIC12 Family PIC12F6xx Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:1.75KB; RAM Memory Size:64Byte; No. of Pins:8Pins; MCU Case Style:MSOP; No. of I/O s:5I/O s RoHS Compliant: Yes

MCU, 8BIT, 20MHZ, MSOP-8; Product Range:PIC12 Family PIC12F6xx Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:1.75KB; RAM Memory Size:64Byte; No. of Pins:8Pins; MCU Case Style:MSOP; No. of I/O s:5I/O s RoHS Compliant: Yes

Supplier's Site Datasheet
Embedded - Microcontrollers - PIC12F615T-I/MS - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC12F615T-I/MS
Embedded - Microcontrollers PIC12F615T-I/MS
IC MCU 8BIT 1.75KB FLASH 8MSOP

IC MCU 8BIT 1.75KB FLASH 8MSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC12F615T-I/MS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC12F615T-I/MS
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC12F615T-I/MS
IC MCU 8BIT 1.75KB FLASH 8MSOP

IC MCU 8BIT 1.75KB FLASH 8MSOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC12F615T-I/MSTR-ND 1088171-PIC12F615T-I/MS 685-PIC12F615T-I/MS PIC12F615T-I/MS PIC12F615T-I/MS 74K8520 PIC12F615T-I/MS PIC12F615T-I/MS
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - PIC12F615T-I/MS 8-bit 8BIT 1.75KB Embedded Microcontroller MCU Microcontrollers 8-bit Microcontrollers - MCU Mcu, 8Bit, 20Mhz, Msop-8; Product Range Microchip Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
Bits Other; A/D 4x10b
RAM 0.0640 KB 1.75 KB 0.0640 KB 0.0640 KB 0.0640 KB 64 KB
ROM 1.75 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - A2C53279512 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
Package Type QFP; Other; 120-LQFP
View Details
2 suppliers
Embedded - Microcontrollers - ACE1101BEMT8 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1806976 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details