Microchip Technology, Inc. Microcontrollers PIC12F683T-I/MD

Description
PIC PIC® 12F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 8-DFN (4x4)
Request a Quote
Description
PIC PIC® 12F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 8-DFN (4x4)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC12F683T-I/MD is an 8-bit microcontroller from Microchip Technology, featuring a flash-based architecture with 2KB of program memory and 256 bytes of EEPROM. It operates at a maximum speed of 20MHz and supports a wide supply voltage range of 2.0V to 5.5V. The device is designed for low power consumption, with a typical standby current of 50nA and operating currents of 11OºA at 32kHz and 220OºA at 4MHz. This microcontroller includes six I/O pins with individual direction control, an analog comparator, a 10-bit A/D converter with four channels, and multiple timers, including Timer0, Timer1, and Timer2. It also features a precision internal oscillator, brown-out reset, power-on reset, and a watchdog timer. The PIC12F683T-I/MD is suitable for applications requiring low power and high performance, making it a viable option for embedded systems in industrial and extended temperature environments, with an operating range of -40°C to +85°C.

Datasheet Summary
Powered by GS/AI

The PIC12F683T-I/MD is an 8-bit microcontroller from Microchip Technology, featuring a flash-based architecture with 2KB of program memory and 256 bytes of EEPROM. It operates at a maximum speed of 20MHz and supports a wide supply voltage range of 2.0V to 5.5V. The device is designed for low power consumption, with a typical standby current of 50nA and operating currents of 11OºA at 32kHz and 220OºA at 4MHz. This microcontroller includes six I/O pins with individual direction control, an analog comparator, a 10-bit A/D converter with four channels, and multiple timers, including Timer0, Timer1, and Timer2. It also features a precision internal oscillator, brown-out reset, power-on reset, and a watchdog timer. The PIC12F683T-I/MD is suitable for applications requiring low power and high performance, making it a viable option for embedded systems in industrial and extended temperature environments, with an operating range of -40°C to +85°C.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC12F683T-I/MDCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC12F683T-I/MDCT-ND
Microcontrollers PIC12F683T-I/MDCT-ND
PIC PIC® 12F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 8-DFN (4x4)

PIC PIC® 12F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 8-DFN (4x4)

Buy Now Datasheet
Microcontrollers - PIC12F683T-I/MDTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC12F683T-I/MDTR-ND
Microcontrollers PIC12F683T-I/MDTR-ND
PIC PIC® 12F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 8-DFN (4x4)

PIC PIC® 12F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 8-DFN (4x4)

Buy Now Datasheet
Microcontrollers - PIC12F683T-I/MDDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC12F683T-I/MDDKR-ND
Microcontrollers PIC12F683T-I/MDDKR-ND
PIC PIC® 12F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 8-DFN (4x4)

PIC PIC® 12F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 8-DFN (4x4)

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 3.5KB Embedded Microcontroller MCU
685-PIC12F683T-I/MD
8-bit 8BIT 3.5KB Embedded Microcontroller MCU 685-PIC12F683T-I/MD
IC MCU 8BIT 3.5KB FLASH 8DFN Product overview: PIC12F683T-I/MD from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12F683T-I/MD can be used for catalog matching and distributor lookup.

IC MCU 8BIT 3.5KB FLASH 8DFN Product overview: PIC12F683T-I/MD from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12F683T-I/MD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - PIC12F683T-I/MD - 889340-PIC12F683T-I/MD - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC12F683T-I/MD
889340-PIC12F683T-I/MD
Embedded - Embedded - Microcontrollers - PIC12F683T-I/MD 889340-PIC12F683T-I/MD
Manufacturer: Microchip Technology Win Source Part Number: 889340-PIC12F683T-I/ MD Series: PIC® 12F Operating Temperature Range: -40°C ~ 85°C (TA) Features: PIC series Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 8-DFN (4x4) Core Processor: PIC Speed: 20MHz Package: Reel - TR Package: 8-VDFN Exposed Pad Mounting: Surface Mount Core Size: 8-Bit Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 5 Program Memory Size: 3.5KB (2K x 14) Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 4x10b Oscillator Type: Internal Supply Voltage: 2V ~ 5.5V Family Name: PIC12F683 Categories: Integrated Circuits (ICs) Case / Package: 8-DFN (4x4) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 3300 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: PIC12F683T-I/MDDKR, PIC12F683T-I/MDTR, PIC12F683T-I/MD-ND, PIC12F683T-I/MDCT

Manufacturer: Microchip Technology
Win Source Part Number: 889340-PIC12F683T-I/MD
Series: PIC® 12F
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: PIC series Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 8-DFN (4x4)
Core Processor: PIC
Speed: 20MHz
Package: Reel - TR
Package: 8-VDFN Exposed Pad
Mounting: Surface Mount
Core Size: 8-Bit
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 5
Program Memory Size: 3.5KB (2K x 14)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
Data Converters: A/D 4x10b
Oscillator Type: Internal
Supply Voltage: 2V ~ 5.5V
Family Name: PIC12F683
Categories: Integrated Circuits (ICs)
Case / Package: 8-DFN (4x4)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 3300
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: PIC12F683T-I/MDDKR, PIC12F683T-I/MDTR, PIC12F683T-I/MD-ND, PIC12F683T-I/MDCT

Buy Now Datasheet
Microcontrollers - PIC12F683T-I/MD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC12F683T-I/MD
Microcontrollers PIC12F683T-I/MD
PIC PIC® 12F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 8-DFN (4x4)

PIC PIC® 12F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 8-DFN (4x4)

Buy Now Datasheet
Mcu, 8Bit, 20Mhz, Dfn-Ep-8; Product Range Microchip - 56K7231 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, 20Mhz, Dfn-Ep-8; Product Range Microchip
56K7231
Mcu, 8Bit, 20Mhz, Dfn-Ep-8; Product Range Microchip 56K7231
MCU, 8BIT, 20MHZ, DFN-EP-8; Product Range:PIC12 Family PIC12F6xx Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:3.5KB; RAM Memory Size:128Byte; No. of Pins:8Pins; MCU Case Style:DFN-EP; No. of I/O s:6I/O s RoHS Compliant: Yes

MCU, 8BIT, 20MHZ, DFN-EP-8; Product Range:PIC12 Family PIC12F6xx Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:3.5KB; RAM Memory Size:128Byte; No. of Pins:8Pins; MCU Case Style:DFN-EP; No. of I/O s:6I/O s RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - PIC12F683T-I/MD - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC12F683T-I/MD
Microcontrollers PIC12F683T-I/MD
IC MCU 8BIT 3.5KB FLASH 8DFN

IC MCU 8BIT 3.5KB FLASH 8DFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC12F683T-I/MD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC12F683T-I/MD
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC12F683T-I/MD
IC MCU 8BIT 3.5KB FLASH 8DFN

IC MCU 8BIT 3.5KB FLASH 8DFN

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC12F683T-I/MD
8-bit Microcontrollers - MCU PIC12F683T-I/MD
8-bit Microcontrollers - MCU 3.5KB 128 RAM 6I/O

8-bit Microcontrollers - MCU 3.5KB 128 RAM 6I/O

Buy Now Datasheet
Embedded - Microcontrollers - PIC12F683T-I/MD - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC12F683T-I/MD
Embedded - Microcontrollers PIC12F683T-I/MD
IC MCU 8BIT 3.5KB FLASH 8DFN

IC MCU 8BIT 3.5KB FLASH 8DFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC12F683T-I/MDCT-ND 685-PIC12F683T-I/MD 889340-PIC12F683T-I/MD PIC12F683T-I/MD 56K7231 PIC12F683T-I/MD PIC12F683T-I/MD PIC12F683T-I/MD PIC12F683T-I/MD
Product Name Microcontrollers 8-bit 8BIT 3.5KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC12F683T-I/MD Microcontrollers Mcu, 8Bit, 20Mhz, Dfn-Ep-8; Product Range Microchip Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
Bits Other; A/D 4x10b
RAM 0.1280 KB 0.1280 KB 3.5 KB 0.1280 KB 0.1280 KB 0.1280 KB 128 KB
ROM 3.5 KB 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

 - 05523-7580002 - Rochester Electronics
Infineon Technologies AG
Specs
Life Cycle Stage Obsolete
View Details
Embedded - Embedded - Microcontrollers - ADUC812BCPZ - 911039-ADUC812BCPZ - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 16 MHz
RAM 8 KB
View Details
3 suppliers
Microcontrollers - 428471 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Application Specific Microcontrollers - DP8420AVX-25 - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
Supply Voltage 4.5 to 5.5 volts
Package Type Other; 68-LCC (J-Lead)
View Details