IC MCU 8BIT 1.75KB FLASH 8SOIC Product overview: PIC12HV752-E/SN from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.75KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.75KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12HV752-E/SN can be used for catalog matching and distributor lookup.
Win Source Part Number: 1368744-PIC12HV752-E
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 43 pct.
MSL Level: 1 (Unlimited)
Mfr: Microchip Technology
Series: PIC® 12F
Package: Tube
Product Status: Active
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Base Product Number: PIC12HV752
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: 3A991A2
Speed: 20MHz
Number of I/O: 5
Core Processor: PIC
Core Size: 8-Bit
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Program Memory Size: 1.75KB (1K x 14)
Program Memory Type: FLASH
RAM Size: 64 x 8
Voltage - Supply (Vcc/Vdd): 2V ~ 5V
Data Converters: A/D 4x10b; D/A 1x5b
Oscillator Type: Internal
PIC PIC® 12F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 8-SOIC
IC MCU 8BIT 1.75KB FLASH 8SOIC
IC MCU 8BIT 1.75KB FLASH 8SOIC
PIC PIC® 12F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 8-SOIC
IC MCU 8BIT 1.75KB FLASH 8SOIC
8-bit Microcontrollers - MCU 1.75KB 64BRAM 6 I/O 8MHz Int Osc 5MIPS
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC12HV752-E/SN | 1368744-PIC12HV752-E/SN | PIC12HV752-E/SN-ND | PIC12HV752-E/SN | PIC12HV752-E/SN | PIC12HV752-E/SN | PIC12HV752-E/SN | PIC12HV752-E/SN |
| Product Name | 8-bit 8BIT 1.75KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | ||
| RAM | 0.0640 KB | 1.75 KB | 0.0640 KB | 64 KB | 0.0640 KB | 0.0640 KB | ||
| Supply Voltage | 2 to 5 volts | 2 to 5 volts | 2 to 5 volts | 5 volts | 2 to 5 volts | |||
| Package Type | Other; Tube | SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) |